EN
  • EN
  • DE
  • IT

MAX9924UAUB/V+T

Part No MAX9924UAUB/V+T
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC VR SENSOR INTERFACE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Estimated EOL Date 2023
Halogen Free Compliant
Country of Origin Malaysia, Philippines, Thailand
ECCN EAR99
Supply and Demand Status Limited
Popularity Medium
Series MAX series
Manufacturer Package 10-uMAX
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting SMD
Operating Temperature Range -40°C ~ 125°C
Operating Supply Current 5mA
Interface Differential
Output Type Logic
Input Type Differential
Type Sensor Interface
Packaging Reel - TR
Series Automotive, AEC-Q100
Manufacturer Maxim Integrated
Categories Integrated Circuits (ICs)
Win Source Part Number 707626-MAX9924UAUB/V+T
Family Name MAX9924
Ultra Librarian 3D Model Ultra Librarian MAX9924UAUB/V+T CAD Model

Description

The MAX9924UAUB/V+T from Maxim Integrated is a highly sophisticated interface IC designed for variable reluctance sensors (VRS), also known as magnetic pickup sensors or inductive proximity sensors. This device is tailored to provide precision interfacing solutions in automotive and industrial applications where accurate timing and speed sensing of ferrous gears are critical.

Key Features

  • Wide Operating Voltage Range: The MAX9924 is capable of functioning with a supply voltage range from 4.5V to 5.5V, making it versatile for various electronic systems.
  • Adjustable Threshold and Hysteresis: It features programmable internal adaptive peak threshold and hysteresis to ensure reliable sensor operation even with fluctuating amplitudes, enhancing the robustness of signal detection.
  • Dual Differential Inputs: The inclusion of dual differential inputs allows the IC to interface with two sensors simultaneously, offering redundancy or the ability to monitor two separate events.
  • High-Temperature Operation: With an operating temperature range of -40°C to +125°C, this device is designed to withstand harsh environments, a common requirement in automotive and industrial settings.
  • Small Package Size: The MAX9924 comes in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX9924UAUB/V+T is well-suited for a variety of applications where precise detection of position, speed, or direction is necessary. Some common applications include:

  • Camshaft and Crankshaft Position Sensing in Automotive Engines
  • Transmission Speed Sensing
  • Anti-lock Braking Systems (ABS)
  • Industrial Motor Control
  • Tachometers and Counter Systems

With its advanced features and robust design, the MAX9924UAUB/V+T is an ideal choice for designers looking to integrate a reliable VRS interface into their systems. Its ability to provide precise and stable readings makes it a key component in the performance and safety of automotive and industrial equipment.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8919 $52.0542
43+ $2.3728 $102.0304
66+ $2.2987 $151.7142
90+ $2.2245 $200.2050
117+ $2.1504 $251.5968
156+ $1.9279 $300.7524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess