EN
  • EN
  • DE

ADM202EANZ-REEL7

Part No ADM202EANZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172910-ADM202EANZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM202EANZ-REEL7 CAD Model

Description

Product Overview

The ADM202EANZ-REEL7 is a robust, high-speed, two-channel RS-232/V.28 interface device from Analog Devices Inc., which is renowned for its reliability and performance in demanding applications. This product is designed to operate from a single 5V power supply, making it an ideal choice for many communication applications where space and power efficiency are critical.

Key Features

  • Dual Transceiver: The device includes two drivers and two receivers, supporting full-duplex communication for efficient data exchange.
  • High Data Rates: Capable of supporting data rates up to 230 kbps, the ADM202EANZ-REEL7 is suitable for high-speed data communication.
  • ESD Protection: It features ±15kV ESD protection on RS-232 input/output pins, ensuring robustness and reliability in harsh environments.
  • Low Power Shutdown: The device includes a power-down feature that reduces the supply current to less than 5µA, enhancing power conservation in battery-powered systems.
  • Wide Temperature Range: This transceiver can operate over a temperature range of -40°C to +85°C, making it versatile for various industrial applications.

Applications

The ADM202EANZ-REEL7 is suitable for a broad range of applications, including:

  • Portable Computing
  • Data Communication Equipment
  • Point-of-Sale Systems
  • Peripherals

Package and Quality

It comes in a narrow 16-lead SOIC package and is part of a tape and reel packaging option, denoted by the 'REEL7' suffix, which facilitates automated assembly processes. Analog Devices Inc. ensures high manufacturing standards, providing devices that meet stringent quality criteria.

Conclusion

With its combination of high-speed data transfer, robust ESD protection, and low power shutdown feature, the ADM202EANZ-REEL7 from Analog Devices Inc. is a top-tier solution for developers seeking a reliable and efficient RS-232/V.28 interface. Its suitability for a wide range of environmental conditions and applications makes it a versatile component for any designer's toolkit.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4695 $56.8170
13+ $7.7698 $101.0074
20+ $7.5270 $150.5400
28+ $7.2842 $203.9576
36+ $7.0414 $253.4904
48+ $6.3130 $303.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,455 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess