EN
  • EN
  • DE

ADM1487JR

Part No ADM1487JR
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultra-Low Power RS-485/RS-422 Transceiver with Low EMI and +/-10kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140635-ADM1487JR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Security, Building Automation, Industrial
Ultra Librarian 3D Model Ultra Librarian ADM1487JR CAD Model

Description

Analog Devices ADM1487JR RS-485/RS-422 Transceiver

The ADM1487JR from Analog Devices Inc. is a robust and high-performance differential line transceiver designed to meet the RS-485 and RS-422 standards for balanced communication. This particular integrated circuit is engineered to operate in demanding environments and is ideal for industrial applications that require reliable data transmission over long distances or in electrically noisy environments.

Featuring a differential line driver and receiver, the ADM1487JR offers bidirectional communication on a single twisted-pair cable, making it a versatile solution for networked devices and serial communication systems. The device supports a wide data rate of up to 10 Mbps, which allows for fast data transmission while maintaining signal integrity.

One of the key attributes of the ADM1487JR is its ability to withstand electrical transients and ESD events. It has an extended common-mode range of -7V to +12V, which exceeds the industry standards, ensuring reliable operation even under adverse conditions. This resilience makes it suitable for use in industrial control systems, factory automation, and other applications where robustness is crucial.

The ADM1487JR is also designed with power efficiency in mind. It features low power consumption, with a quiescent current typically less than 5 mA, making it an energy-efficient choice for battery-operated and power-sensitive devices. Additionally, it includes a power-down mode that reduces the supply current to less than 10 nA, further conserving power when the device is not in active use.

For ease of implementation, the ADM1487JR is available in a compact SOIC package, which is conducive to space-constrained applications. It is fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable performance across a wide range of operating conditions.

In summary, the Analog Devices ADM1487JR transceiver is a high-quality, reliable solution for RS-485 and RS-422 communication. Its fast data rates, robust protection features, low power consumption, and compact footprint make it an excellent choice for a variety of industrial and commercial applications requiring dependable serial communication.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess