EN
  • EN
  • DE

ADM1294-1AACPZ

Part No ADM1294-1AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 16LFCSP / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Voltage - I/O High 1.1V
Voltage - I/O Low 0.4V, 0.8V, 1.5V
Current - Supply 3.6mA
Voltage - Supply 2.95 V ~ 13 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Base Product Number ADM1294
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADM1294-1AACPZ,ANAANAADM1294-1AACPZ,-2735-ADM1294-1AACPZ
Standard Package 1
Win Source Part Number 1001010-ADM1294-1AACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1294-1AACPZ CAD Model

Description

Analog Devices Inc. ADM1294-1AACPZ Power Monitoring IC

The ADM1294-1AACPZ from Analog Devices Inc. is a highly integrated, single-channel power monitoring and control solution designed for real-time monitoring of voltage, current, and power on a single PCB power rail. It is a crucial component for applications requiring precise power supply regulation and monitoring, such as servers, telecommunications equipment, and industrial systems.

This advanced IC features a high accuracy analog-to-digital converter (ADC) for current and voltage measurement, and a power calculation engine that provides power consumption data. The ADM1294-1AACPZ also includes a digital-to-analog converter (DAC) for controlling and adjusting the output voltage, and a PMBus interface for communication with microcontrollers or processors.

The ADM1294-1AACPZ operates over a wide supply voltage range and can measure high-side voltage and current, which allows for flexible system design. Its fast sampling rate ensures quick response to changes in power consumption, making it ideal for dynamic and sensitive applications.

Key features of the ADM1294-1AACPZ include:

  • Integrated 12-bit ADC for accurate current and voltage measurement
  • On-chip power calculation engine for real-time power monitoring
  • PMBus interface for easy communication with system controllers
  • Programmable warning and fault thresholds for overcurrent, overvoltage, and undervoltage conditions
  • Black box recorder functionality for fault recording
  • Compact LFCSP (Land Grid Array Chip Scale Package) for space-constrained applications

This IC is designed to simplify system power management by reducing the number of discrete components required for monitoring functions. Its high level of integration helps to minimize board space and design complexity, while its robust feature set ensures reliable operation even in the most demanding environments.

The ADM1294-1AACPZ is an essential component for designers looking to enhance system reliability and performance through precise power management. Analog Devices Inc. provides comprehensive technical support and documentation, making it easier for engineers to implement this IC into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5550 $66.2200
8+ $13.5836 $108.6688
12+ $13.1591 $157.9092
16+ $12.7346 $203.7536
21+ $12.3101 $258.5121
28+ $11.0366 $309.0248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess