EN
  • EN
  • DE

74HCT4052D,118

Part No 74HCT4052D,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 150 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 60ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 2μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 1008786-74HCT4052D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4052D,118 CAD Model

Description

The 74HCT4052D,118 is a dual 4-channel analog multiplexer/demultiplexer from Nexperia. This device allows selection of one of four analog signals for each of the two channels, controlled by two address inputs (A and B) and an enable input (E). Being part of the HCT family, it combines CMOS low power consumption with TTL compatible input thresholds.

Applications

  • Analog signal multiplexing
  • Analog signal demultiplexing
  • Audio signal routing
  • Video signal routing
  • Data acquisition systems

Features

  • Dual 4-channel multiplexer/demultiplexer
  • TTL compatible input thresholds
  • Low ON-resistance
  • Low power consumption
  • Wide analog input voltage range
  • Complies with JEDEC standard no. 7A

Benefits

  • Enables efficient analog signal routing
  • Simplifies system design with its dual channel configuration
  • Reduces power consumption compared to TTL logic
  • Minimizes signal distortion due to low ON-resistance
  • Offers flexibility in analog signal handling

Additional Details

The 74HCT4052D,118 operates with a supply voltage range of 4.5 V to 5.5 V. It is available in a SO16 package. The device features two address inputs (A and B) that determine which of the four channels is selected for each multiplexer. The enable input (E) disables all channels when HIGH. The device's low ON-resistance ensures minimal signal degradation during switching. The TTL compatible input thresholds allow for easy interfacing with TTL logic circuits.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5269 $50.0555
235+ $0.4323 $101.5905
360+ $0.4188 $150.7680
495+ $0.4053 $200.6235
640+ $0.3918 $250.7520
855+ $0.3513 $300.3615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,020 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess