EN
  • EN
  • DE

ADM1293-1BARUZ-RL7

Part No ADM1293-1BARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Single Phase Meter IC 14-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name ADM1293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860107-ADM1293-1BARUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADM1293-1BARUZ-RL7 CAD Model

Description

ADM1293-1BARUZ-RL7 Power Monitoring IC from Analog Devices Inc.

The ADM1293-1BARUZ-RL7 is a state-of-the-art power monitoring integrated circuit (IC) designed by the renowned semiconductor company, Analog Devices Inc. This advanced component is engineered to provide precise power measurement and monitoring capabilities for a wide range of applications, including data centers, telecommunications equipment, and industrial systems.

At the heart of the ADM1293-1BARUZ-RL7 is its ability to accurately measure voltage, current, and power, enabling system designers to optimize power efficiency and ensure reliability in their systems. The device features a high accuracy current sense amplifier and a high input common mode voltage range, making it suitable for monitoring power in both low voltage and high voltage systems.

This power monitoring IC comes in a compact package, making it an ideal choice for space-constrained applications. It supports a wide operating temperature range, ensuring performance stability across various environmental conditions. Moreover, the ADM1293-1BARUZ-RL7 is designed with industry-standard communication interfaces, allowing for easy integration into existing systems.

Key features of the ADM1293-1BARUZ-RL7 include:

  • High Accuracy: Provides precise measurements of voltage, current, and power for effective power management.
  • Digital Interface: Equipped with a PMBus-compatible interface for seamless communication with microcontrollers or processors.
  • Versatile Power Supply Range: Supports a wide range of supply voltages, accommodating various system designs.
  • Integrated Features: Includes built-in features such as overcurrent protection and power sequencing for enhanced system safety and reliability.
  • Compact Packaging: Available in a space-saving package that does not compromise on performance or functionality.

The ADM1293-1BARUZ-RL7 by Analog Devices Inc. represents a blend of performance, precision, and practicality, making it an essential component for power monitoring solutions. With its robust design and comprehensive feature set, this IC is well-suited for managing and optimizing power consumption in a variety of electronic systems.

Whether you are developing power distribution systems, server farms, or complex industrial machinery, the ADM1293-1BARUZ-RL7 offers the reliability and precision required for advanced power management tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1399 $55.6995
11+ $9.1404 $100.5444
17+ $8.8548 $150.5316
24+ $8.5691 $205.6584
31+ $8.2835 $256.7885
41+ $7.4266 $304.4906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess