EN
  • EN
  • DE

ADM1272-1ACPZ-U4

Part No ADM1272-1ACPZ-U4
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Description 54V Hotswap And Power Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187387-ADM1272-1ACPZ-U4
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1272-1ACPZ-U4 CAD Model

Description

ADM1272-1ACPZ-U4 Hot Swap Controller and Digital Power and Energy Monitor

The ADM1272-1ACPZ-U4 is a sophisticated, high-performance integrated circuit (IC) from Analog Devices Inc., designed to offer a comprehensive solution for hot swap applications and power monitoring. This versatile product is engineered to allow safe board insertion and removal from a live backplane, minimizing the risk of damage to electronic components due to inrush currents and voltage spikes. Additionally, it features an integrated digital power and energy monitor that provides precise measurements, enabling better power management and system reliability.

Key Features

  • Hot Swap Control: The ADM1272-1ACPZ-U4 is equipped with robust hot swap control features that ensure smooth insertion and removal of circuit boards, protecting both the backplane and the card from electrical stress.
  • Integrated Power Monitoring: With its digital power monitoring capabilities, this IC accurately measures current, voltage, power, and energy, providing essential data for system management and diagnostics.
  • Programmable Current Limit: Users can set the current limit to match the requirements of their specific application, ensuring optimal protection and performance.
  • Voltage and Current Readback: The IC supports high-accuracy readback of the supply voltage and current, which is critical for real-time monitoring and control.
  • Black Box Recorder: A unique feature of the ADM1272-1ACPZ-U4 is its black box recorder functionality, which logs events leading up to a system fault, aiding in failure analysis and system recovery.
  • Robust Protection Features: This device includes a range of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, ensuring comprehensive system safety.

Applications

The ADM1272-1ACPZ-U4 is ideal for a variety of applications where power distribution and monitoring are critical. It is particularly well-suited for:

  • Server and Telecom Power Supplies
  • Industrial/Instrumentation Power Management
  • High Availability Systems
  • Network Routers and Switches

With its advanced feature set and reliable performance, the ADM1272-1ACPZ-U4 from Analog Devices Inc. is an excellent choice for designers looking to enhance system functionality, efficiency, and safety in power-sensitive applications.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess