EN
  • EN
  • DE

BL1084-18CS1

Part No BL1084-18CS1
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHANGHAI BELLING CO., LTD.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819340-BL1084-18CS1
Ultra Librarian 3D Model Ultra Librarian BL1084-18CS1 CAD Model

Description

The BL1084-18CS1 is a 5A Low Dropout Positive Voltage Regulator. It is designed to provide a stable and regulated voltage output with a low dropout voltage, making it suitable for applications where the input voltage is close to the desired output voltage. This regulator is capable of delivering up to 5A of current, making it ideal for powering various electronic devices and circuits.

Applications

  • Power Supplies: Regulating voltage in power supply units.
  • Battery Chargers: Used in battery charging circuits to provide a stable charging voltage.
  • Microcontroller Power: Providing regulated power to microcontrollers and other digital circuits.
  • Linear Regulators: As a linear regulator in various electronic devices.
  • Post Regulation for Switching Supplies: Provides improved regulation after a switching power supply.

Features

  • Low Dropout Voltage: Provides a regulated output voltage even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Over Temperature Protection: Protects the regulator from overheating.
  • Current Limiting Protection: Limits the output current to prevent damage from overloads.
  • Fixed Output Voltage: Provides a fixed output voltage of 1.8V.
  • TO-263 Package: Offered in a TO-263 package for efficient heat dissipation.
  • High Accuracy: Output voltage is highly accurate.

Benefits

  • Stable Voltage Output: Provides a stable and regulated voltage output, ensuring reliable operation of electronic devices.
  • Protection Features: Over temperature and current limiting protection prevent damage from overloads and overheating.
  • High Efficiency: Low dropout voltage and efficient design minimize power loss.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation.

Additional Details

The BL1084-18CS1 operates with a wide range of input voltages, providing flexibility in power supply design. It requires a small external capacitor for stability. The TO-263 package provides efficient heat dissipation, allowing the regulator to operate at high current levels without overheating. The device is designed to be robust and reliable, making it suitable for a wide range of applications. The regulator’s fixed output voltage of 1.8V simplifies design and eliminates the need for external adjustment components. It typically requires a heatsink for higher power applications to effectively dissipate heat.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess