EN
  • EN
  • DE

ADM1181AARWZ-REEL

Part No ADM1181AARWZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description EMI/EMC-Compliant, +-15 kV, ESD-Protected RS-232 Line Drivers/Receivers | IC TXRX RS-232 5V 15KV 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADM1181
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140603-ADM1181AARWZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ADM1181AARWZ-REEL CAD Model

Description

ADM1181AARWZ-REEL by Analog Devices Inc.

The ADM1181AARWZ-REEL is a high-quality, integrated circuit from the reputable Analog Devices Inc., designed to enhance the reliability and performance of power supply monitoring systems. This versatile component is an essential addition to a wide range of electronic applications, including computer systems, telecommunications, and industrial equipment, where precise power supply supervision is crucial.

Key Features:

  • Supply Voltage Monitoring: The ADM1181AARWZ-REEL is engineered to monitor the supply voltage levels, ensuring that the system is protected from undervoltage and overvoltage conditions. This feature is critical for safeguarding sensitive electronic components from damage due to irregular power supply.
  • Power-On Reset Generator: The device comes with an integrated power-on reset generator that provides a stable reset output during power-up, power-down, and brown-out conditions. This helps in maintaining the proper operation of the system by resetting the processor when necessary.
  • Watchdog Timer: With an in-built watchdog timer, the ADM1181AARWZ-REEL ensures that the system does not hang due to software or hardware failures. This timer requires regular toggling by the software within a preset time interval to prevent an automatic system reset.
  • Manual Reset Input: It also features a manual reset input that allows for an external trigger to reset the system, providing an additional layer of control for maintenance or emergency interventions.
  • Compact Packaging: This IC comes in a compact 16-lead wide body SOIC package, making it suitable for space-constrained applications. The REEL suffix indicates that this product is available in tape and reel packaging, which is ideal for automated assembly processes.

Applications:

The ADM1181AARWZ-REEL is designed to serve in a variety of applications that require reliable power supply monitoring and system reset functionality. Its applications span across:

  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Control Systems
  • Embedded Systems
  • Portable/Battery-Powered Devices

With its robust feature set and the trusted manufacturing quality of Analog Devices Inc., the ADM1181AARWZ-REEL is a standout choice for engineers and designers looking to incorporate a dependable power supply supervisor into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess