EN
  • EN
  • DE

ADM1166ACPZ

Part No ADM1166ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SEQUENCER/SUPERVISOR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Power Supply Monitor, Sequencer
Voltage - Input 3 V to 14.4 V
Supply Voltage - Operating 3 V to 14.4 V
Operating Supply Current 4.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008946-ADM1166ACPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1166ACPZ CAD Model

Description

ADM1166ACPZ - Super Sequencer from Analog Devices Inc.

The ADM1166ACPZ is a highly integrated and sophisticated Super Sequencer, designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to provide comprehensive power supply monitoring and sequencing solutions for a wide range of applications, including servers, communications infrastructure, and industrial systems.

Key Features

  • Programmable Voltage Monitoring: The ADM1166ACPZ is equipped with precision voltage monitoring capabilities, allowing it to supervise multiple supply voltages to ensure system stability and reliability.
  • Advanced Sequencing Control: It offers a flexible sequencing engine that can be programmed to manage the power-up and power-down sequences of multiple supplies, ensuring that voltage rails come up and go down in the correct order.
  • Non-Volatile Error Logging: This device includes non-volatile memory, which can be used to log system faults and other critical events, aiding in fault diagnosis and system recovery.
  • I2C Interface: The ADM1166ACPZ features an I2C-compatible interface, allowing for easy communication and configuration by a host processor or microcontroller.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADM1166ACPZ is designed for space-constrained applications without compromising on functionality.

Applications

The ADM1166ACPZ is ideal for managing power supplies in complex systems, including:

  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial and Factory Automation
  • Medical Devices
  • Networking Hardware

Technical Specifications

The ADM1166ACPZ Super Sequencer is characterized by its technical excellence, which includes:

  • Multiple programmable supervisory channels
  • Adjustable under/overvoltage thresholds
  • Programmable timing sequences
  • Robust error handling and recovery mechanisms
  • Support for margining and trimming of power supplies

With its robust feature set and programmable logic, the ADM1166ACPZ from Analog Devices Inc. is a comprehensive solution for power supply sequencing and management, ensuring system integrity through meticulous monitoring and control. Its compact size and advanced capabilities make it an excellent choice for designers looking to optimize the reliability and functionality of their power distribution systems.

You May Also Be Interested in

Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess