EN
  • EN
  • DE

ADM1041ARQZ-REEL

Part No ADM1041ARQZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Power Supply, Servers
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 1014489-ADM1041ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1041ARQZ-REEL CAD Model

Description

ADM1041ARQZ-REEL by Analog Devices Inc.

The ADM1041ARQZ-REEL is a sophisticated power supply controller and monitor integrated circuit from the renowned manufacturer Analog Devices Inc. This component is specifically designed to enhance the reliability and efficiency of power management systems within a broad range of electronic applications. Its precision and advanced features make it an ideal choice for critical systems that require meticulous voltage and current monitoring, fault detection, and power supply control.

Key Features

  • Comprehensive Monitoring: The ADM1041ARQZ-REEL offers extensive monitoring capabilities, including under-voltage, over-voltage, and over-current detection. This ensures that all power supply parameters are under constant surveillance, safeguarding the system from potential damage caused by irregular power conditions.
  • Programmable Fault Response: Equipped with programmable fault response features, this IC allows designers to set specific actions that should be taken when a fault is detected, such as shutting down the power supply or triggering an alarm.
  • High Accuracy: With its high-accuracy sensors, the ADM1041ARQZ-REEL provides precise measurements of current and voltage, enabling reliable and efficient power supply management.
  • Serial Interface: The inclusion of a serial interface facilitates communication with microcontrollers or other digital systems, allowing for easy integration into complex designs and remote monitoring.
  • Thermal Protection: The device also includes thermal protection features that monitor the temperature of the power supply, preventing overheating and enhancing system longevity.

Applications

  • Server and Telecom Power Supplies
  • Industrial Power Systems
  • Redundant Power Supply Systems
  • Power Supply Monitoring and Control

The ADM1041ARQZ-REEL comes in a compact QSOP-16 package and is part of a tape and reel packaging, denoted by the 'REEL' suffix, which suits automated manufacturing processes. With its robust design and comprehensive feature set, the ADM1041ARQZ-REEL by Analog Devices Inc. is a top-tier solution for advanced power supply management, ensuring system stability and performance while mitigating risks associated with power anomalies.

For designers and engineers looking for a reliable power supply controller that offers both precision and flexibility, the ADM1041ARQZ-REEL is an excellent choice that upholds the quality and innovation synonymous with Analog Devices Inc.

You May Also Be Interested in

Lattice Semiconductor Corporation
Lowest to $6.5223
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8784 $71.5136
8+ $14.6694 $117.3552
13+ $14.2110 $184.7430
17+ $13.7526 $233.7942
22+ $13.2942 $292.4724
30+ $11.9189 $357.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess