EN
  • EN
  • DE

ADM1027RQ/S1RQ

Part No ADM1027RQ/S1RQ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Analog Devices Inc.
Win Source Part Number 172868-ADM1027RQ/S1RQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1027RQ/S1RQ CAD Model

Description

ADM1027RQ/S1RQ Temperature Sensor and System Monitor

The ADM1027RQ/S1RQ is a sophisticated temperature sensor and system hardware monitor from Analog Devices Inc., designed to ensure the optimal performance and reliability of electronic systems. This precision integrated circuit (IC) is a complete solution for monitoring system health, providing key insights into the thermal and electrical conditions of your application.

Key Features:

  • Multiple Temperature Sensors: The device includes an on-chip temperature sensor to monitor its own temperature and has inputs for up to two external temperature sensors for monitoring other critical components.
  • System Monitoring Capabilities: It offers comprehensive monitoring of fan speed, voltage levels, and other system parameters, which is essential for maintaining the integrity and stability of high-performance electronics.
  • Programmable Limits: Users can set thresholds for temperature, fan speed, and voltage levels, which trigger alarms when exceeded, allowing for immediate response to potential issues.
  • SMBus Interface: The device communicates with the host system via the SMBus (System Management Bus), enabling easy integration into existing hardware.
  • Software Programmable: The ADM1027RQ/S1RQ is fully programmable through software, which allows for a high level of customization to meet specific system requirements.

Applications:

  • Desktop and Notebook Computers
  • Servers and Server Farms
  • Telecommunications Equipment
  • Industrial and Medical Equipment

With the ADM1027RQ/S1RQ, system designers and engineers can achieve a detailed understanding of the health of their systems. The ability to accurately measure and control temperature and other parameters not only extends the life of electronic components but also ensures they operate within their specified limits, providing enhanced performance and reliability.

Analog Devices Inc. has a reputation for delivering high-quality, precision components, and the ADM1027RQ/S1RQ is no exception. Whether you're looking to safeguard a high-end gaming PC or maintain the reliability of mission-critical server hardware, this temperature sensor and system monitor is an excellent choice for your monitoring needs.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Multicomp
Insulating Kit
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess