EN
  • EN
  • DE

500X14W102MV4T

Part No 500X14W102MV4T
Manufacturer Johanson Dielectrics Inc.
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 10 Weeks
Features 1000 pF Ceramic Capacitor
Manufacturer Johanson Dielectrics Inc.
Series X2Y®
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 709-1005-1, 709-1005-2, 709-1005-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856247-500X14W102MV4T
Ultra Librarian 3D Model Ultra Librarian 500X14W102MV4T CAD Model

Description

The 500X14W102MV4T is a multilayer ceramic capacitor (MLCC) manufactured by Johanson Dielectrics Inc. It is designed for surface mount applications and offers a capacitance value of 1000pF (102) with a tolerance of ±20%. This capacitor is part of the X7R series, known for its stable temperature characteristics, and features a voltage rating of 50V. Its compact size and reliable performance make it suitable for a wide range of electronic circuits.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Timing circuits
  • Resonant circuits
  • General-purpose applications in consumer electronics, industrial equipment, and telecommunications

Features

  • Surface mount design (SMD) for automated assembly
  • X7R dielectric material for stable capacitance over temperature
  • High capacitance value in a small package size
  • Voltage rating of 50V
  • RoHS compliant and lead-free

Benefits

  • Reduced noise and improved signal integrity in digital circuits
  • Stable and reliable performance over a wide temperature range
  • Minimized board space requirements
  • Easy integration into automated manufacturing processes
  • Environmentally friendly due to RoHS compliance

Additional Details

The Johanson Dielectrics 500X14W102MV4T MLCC is constructed using multiple layers of ceramic dielectric material interleaved with metal electrodes. The X7R dielectric provides a stable capacitance value over a temperature range of -55°C to +125°C, with a maximum capacitance change of ±15%. The capacitor is available in a standard EIA case size and is suitable for reflow soldering processes.

The capacitor's voltage rating of 50V allows it to be used in circuits with relatively high voltage levels. The surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency. The RoHS compliance ensures that the capacitor does not contain any hazardous substances, making it suitable for use in environmentally sensitive applications.

Proper handling and storage are essential to maintain the capacitor's performance and reliability. The capacitor should be stored in a dry environment and protected from excessive humidity and temperature variations. When soldering the capacitor, it is important to follow the manufacturer's recommended soldering profile to avoid damaging the component.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0974 $57.9530
1,450+ $0.0799 $115.8550
2,240+ $0.0775 $173.6000
3,085+ $0.0750 $231.3750
3,990+ $0.0725 $289.2750
5,340+ $0.0649 $346.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess