EN
  • EN
  • DE

EMC 005049240 - EMC 2TB 7.2K SATA 520 VMAX

Part No EMC 005049240 - EMC 2TB 7.2K SATA 520 VMAX
Manufacturer EMC
Catalog Hard Drives
Description EMC 2TB 7.2K SATA 520 VMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1400113-EMC 005049240 - EMC 2TB 7.2K SATA 520 VMAX
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005049240 - EMC 2TB 7.2K SATA 520 VMAX CAD Model

Description

The EMC 005049240 is a 2TB SATA hard drive designed specifically for use with EMC's VMAX storage systems. It operates at a spin speed of 7,200 RPM, providing a solid balance between performance and capacity. This drive features a sector size of 520 bytes, optimized for compatibility and efficiency within EMC storage arrays. Engineered for reliability and durability, it’s an ideal choice for expanding storage in enterprise environments. This 2TB drive supports the demanding data throughput and access requirements of modern applications, making it an excellent option for data warehousing, backup, and archival solutions. Its integration with VMAX systems ensures seamless compatibility and performance, backed by EMC's reputation for quality and service.

You May Also Be Interested in

IBM
18 TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess