EN
  • EN
  • DE

ADM1020AR-REEL7

Part No ADM1020AR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description SYSTEM TEMPERATURE MONITOR / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Temperature Monitor
Sensor Type Internal and External
Accuracy ±1°C
Topology ADC
Output Type SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADM1020
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41849-ADM1020AR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1020AR-REEL7 CAD Model

Description

The ADM1020AR-REEL7 is a sophisticated temperature monitor and fan control integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This precision device is designed to interface directly with a microprocessor to provide comprehensive system temperature monitoring and fan management functionalities.

Key Features:

  • Temperature Measurement: The ADM1020AR-REEL7 offers precise temperature readings with its on-chip temperature sensor. It can measure the temperature of both the ambient environment and a remote thermal diode, which is typically found in a CPU or other heat-generating semiconductor devices.
  • Adjustable Set Points: Users can program the overtemperature alarm threshold and hysteresis to suit specific system requirements, ensuring efficient thermal management.
  • Two-Wire Interface: This IC incorporates a two-wire serial interface, compatible with SMBus standards, allowing for easy communication with the host processor.
  • Versatility: The ADM1020AR-REEL7 is suitable for a wide range of applications, including personal computers, electronic test equipment, and office electronics, where accurate temperature monitoring is critical for system reliability and performance.

Product Specifications:

Parameter Value
Package/Case SOIC-8
Mounting Type Surface Mount
Supply Voltage 3.0V to 5.5V
Operating Temperature -55°C to +125°C

The ADM1020AR-REEL7 is available in a tape and reel packaging format, denoted by the "REEL7" suffix, which facilitates automated assembly processes and is ideal for high-volume production environments.

Applications:

  • Desktop and Notebook Computers
  • Server Systems
  • Telecommunications Equipment
  • Industrial Systems

With its comprehensive feature set and robust design, the ADM1020AR-REEL7 from Analog Devices Inc. is a prime choice for designers looking to implement efficient thermal management solutions in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0651 $61.9530
70+ $1.6955 $118.6850
110+ $1.6424 $180.6640
150+ $1.5893 $238.3950
190+ $1.5362 $291.8780
255+ $1.3768 $351.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess