EN
  • EN
  • DE

ADL8104ACPZN

Part No ADL8104ACPZN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH LINEARITY, LNA, 0.4 GHZ TO / RF Amplifier IC General Purpose 400MHz ~ 7.5GHz 16-LFCSP-WQ (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Frequency 400MHz ~ 7.5GHz
P1dB 20dBm
Gain 13dB
Noise Figure 4.5dB
RF Type General Purpose
Voltage - Supply 3V ~ 5.5V
Current - Supply 150mA
Test Frequency 600MHz ~ 6GHz
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Base Product Number ADL8104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-ADL8104ACPZN,-2735-ADL8104ACPZN,505-ADL8104ACPZNTR-ND
Standard Package 1
Win Source Part Number 1068541-ADL8104ACPZN
Ultra Librarian 3D Model Ultra Librarian ADL8104ACPZN CAD Model

Description

Product Overview: ADL8104ACPZN from Analog Devices Inc.

The ADL8104ACPZN is a high-performance, low-noise amplifier (LNA) designed by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is specifically engineered to provide exceptional signal amplification with minimal added noise, making it an ideal choice for a wide range of applications, including wireless communication systems, radar, medical imaging, and instrumentation.

The ADL8104ACPZN operates over a broad frequency range, offering designers flexibility in various RF and IF applications. Its excellent gain and noise figure characteristics ensure that signals are amplified without significant degradation, preserving signal integrity and improving system sensitivity.

Key Features:

  • Frequency Range: The device covers a wide frequency spectrum, allowing it to be used in multiple applications without the need for multiple LNAs.
  • Low Noise Figure: The LNA has an outstanding noise figure, reducing the amount of noise introduced into the signal chain, which is crucial for maintaining signal quality.
  • High Gain: It offers a high gain level, ensuring that weak signals are sufficiently amplified for further processing.
  • Power Efficiency: Designed with power efficiency in mind, the ADL8104ACPZN consumes minimal power, making it suitable for battery-powered devices.
  • Durable Packaging: Housed in a robust package, the product is designed to withstand challenging environmental conditions, ensuring reliability and longevity.

Applications:

  • Wireless Communication Systems
  • Radar and Satellite Communications
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • RF and IF Signal Processing

The ADL8104ACPZN from Analog Devices Inc. represents a blend of performance, efficiency, and reliability. It is a testament to Analog Devices' commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. Whether it's for commercial or industrial use, this LNA stands out as a superior choice for amplifying signals without compromising quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $247.2175 $247.2175
2+ $221.6433 $443.2866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess