EN
  • EN
  • DE

MB91F525FSB

Part No MB91F525FSB
Manufacturer Fujitsu Electronics America, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+
Reference case LQFP100
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 711104-MB91F525FSB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB91F525FSB CAD Model

Description

The MB91F525FSB is a 32-bit microcontroller from Fujitsu Electronics America, belonging to the FR81S family. This microcontroller is designed for embedded control applications requiring high performance, connectivity, and security features. It finds use in automotive, industrial, and consumer electronics.

Applications

  • Automotive control systems (e.g., engine control, body control)
  • Industrial automation (e.g., programmable logic controllers, motor drives)
  • Consumer electronics (e.g., digital cameras, audio players)
  • Networking equipment (e.g., routers, switches)
  • Medical devices (e.g., patient monitoring systems)

Features

  • 32-bit FR81S CPU Core: High-performance CPU core for efficient processing.
  • Flash Memory: Integrated flash memory for program storage and data retention.
  • RAM: On-chip RAM for data processing and temporary storage.
  • CAN Interface: Controller Area Network (CAN) interface for automotive and industrial communication.
  • Ethernet MAC: Ethernet Media Access Controller (MAC) for network connectivity.
  • USB Interface: Universal Serial Bus (USB) interface for communication with USB devices.
  • Timers: Multiple timers for various timing and control applications.
  • Serial Communication Interfaces: UART, SPI, and I2C interfaces for serial communication.
  • A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • Security Features: Hardware security features for protecting sensitive data and preventing unauthorized access.

Benefits

  • High Performance: The 32-bit FR81S CPU core delivers efficient processing capabilities for demanding applications.
  • Connectivity: CAN, Ethernet, and USB interfaces enable communication with a wide range of devices and networks.
  • Security: Hardware security features protect sensitive data and prevent unauthorized access.
  • Integrated Peripherals: Reduces the need for external components, saving space and cost.
  • Versatile Applications: Suitable for a wide range of embedded control applications due to its balanced features and performance.

Additional Details

The MB91F525FSB operates on a voltage range of typically 3.3V or 5V. It is available in various package options, including QFP and LQFP. Refer to the datasheet for detailed electrical characteristics, pinout diagrams, and application circuit examples. Development tools, such as compilers and debuggers, are available from Fujitsu and third-party vendors.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess