EN
  • EN
  • DE

ADL5562ACPZ-WP

Part No ADL5562ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 3.3 GHz Ultralow Distortion RF/IF Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140550-ADL5562ACPZ-WP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5562ACPZ-WP CAD Model

Description

ADL5562ACPZ-WP: High-Performance RF/IF Differential Amplifier

The ADL5562ACPZ-WP is a high-performance RF/IF (Radio Frequency/Intermediate Frequency) differential amplifier designed by Analog Devices Inc. to cater to demanding signal processing applications. This amplifier is part of the ADL5562 series and is packaged in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is waterproof, denoted by the suffix 'WP', ensuring robust performance even in harsh environmental conditions.

Key Features:

  • Frequency Range: The ADL5562ACPZ-WP operates over a broad frequency range, making it suitable for a variety of RF and IF applications.
  • High Linearity: It boasts exceptional linearity, which is critical for maintaining signal fidelity in communication and radar systems.
  • Low Noise Figure: The device features a low noise figure, which minimizes additional noise in signal chains, thereby improving the signal-to-noise ratio (SNR).
  • High Gain: With a high gain, this amplifier can increase the amplitude of signals without significant distortion, ensuring clear signal transmission and reception.
  • Differential Inputs and Outputs: The differential design allows for improved noise rejection and is ideal for driving analog-to-digital converters (ADCs).
  • Single Supply Operation: The ADL5562ACPZ-WP operates from a single power supply, simplifying power supply design.

Applications:

The ADL5562ACPZ-WP is well-suited for use in a range of applications, including:

  • Wireless infrastructure (such as base stations for mobile networks)
  • IF sampling receivers
  • High-performance ADC drivers
  • Radar and satellite systems
  • Test and measurement equipment

With its robust design and superior performance characteristics, the ADL5562ACPZ-WP from Analog Devices Inc. is an ideal choice for engineers looking for a reliable differential amplifier capable of delivering high-quality signal amplification in a variety of RF and IF applications. Its waterproof packaging ensures durability and long-term reliability, making it a versatile component for both commercial and industrial environments.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess