EN
  • EN
  • DE

ADG1204YRUZ

Part No ADG1204YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, Low Charge Injection, ±15 V/+12 V, 4:1 iCMOS Multiplexer | IC MULTIPLEXER 4X1 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 190Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±15V
Switch Time (Ton, Toff) (Maximum) 85ns, 110ns
-3db Bandwidth 800MHz
Charge Injection -0.7pC
Channel Capacitance (CS(off), CD(off)) 1.5pF, 4.2pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number ADG1204
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140080-ADG1204YRUZ
Manufacturer Homepage www.analog.com
Family Name ADG1204
Introduction Date July 20, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1204YRUZ CAD Model

Description

Introducing the ADG1204YRUZ from Analog Devices Inc.

The ADG1204YRUZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. It's an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and relay replacement, thanks to its low on-resistance, low crosstalk, and high signal integrity.

Key Features

  • Low On-Resistance: The ADG1204YRUZ boasts an ultra-low on-resistance of typically just 1.5 ohms, which is consistent over the full signal range. This feature ensures minimal signal distortion and power loss, making it perfect for precision signal routing.
  • Wide Operating Voltage Range: With an operating voltage range of ±5 V to ±16.5 V or a single 10 V to 33 V supply, this switch can easily fit into a variety of system designs without requiring additional power supply rails.
  • High ESD Protection: Electrostatic discharge protection is built-in, withstanding up to 2 kV Human Body Model, ensuring robustness and reliability in harsh electrical environments.
  • Break-Before-Make Switching: This feature guarantees that when switching between two channels, the connection with the first channel is broken before the connection with the second channel is made, preventing any chance of shorting the two channels.

Applications

The ADG1204YRUZ is versatile and can be used in various applications, including:

  • Automatic Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Sample Hold Systems
  • Battery Powered Systems

Package and Quality

Enclosed in a compact 14-lead TSSOP (Thin Shrink Small Outline Package), the ADG1204YRUZ is designed for space-saving on PCBs while offering excellent thermal performance. Analog Devices Inc. ensures the highest quality, with each device rigorously tested and certified to meet stringent industry standards.

For designers looking for a reliable, high-performance switching solution, the ADG1204YRUZ from Analog Devices Inc. offers a perfect blend of features that enhance system performance while maintaining simplicity and efficiency in design.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9263 $53.3367
21+ $4.8626 $102.1146
32+ $4.7107 $150.7424
44+ $4.5587 $200.5828
57+ $4.4068 $251.1876
76+ $3.9509 $300.2684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess