EN
  • EN
  • DE

ADL5561ACPZ-R7

Part No ADL5561ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 2.9 GHz Ultralow Distortion RF/IF Differential Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type RF/IF Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 9800 V/μs
-3db Bandwidth 2.9GHz
Current - Input Bias 3μA
Operating Supply Current 40mA
Dual Supply Voltage (±) 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (3x3)
Win Source Part Number 1140548-ADL5561ACPZ-R7
Manufacturer Homepage www.analog.com
Family Name ADL5561
Introduction Date December 19, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADL5561ACPZ-R7 CAD Model

Description

Analog Devices Inc. ADL5561ACPZ-R7: High-Performance RF Amplifier

The ADL5561ACPZ-R7 is a state-of-the-art RF amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is a testament to the company's commitment to providing top-notch solutions for high-frequency signal processing applications.

The ADL5561ACPZ-R7 operates within a broad frequency range, making it highly versatile for various applications, including wireless infrastructure, RF instrumentation, and defense electronics. It boasts a low noise figure and excellent linearity, which are crucial for maintaining signal fidelity in complex RF systems.

Key Features:

  • Frequency Range: The amplifier is designed to work efficiently across a wide frequency spectrum, ensuring compatibility with diverse RF applications.
  • Low Distortion: With its low harmonic distortion, the ADL5561ACPZ-R7 ensures clear and accurate signal amplification, critical for high-performance systems.
  • High Linearity: The device offers exceptional linearity, which is essential for maintaining signal integrity in environments with multiple signals and high dynamic range requirements.
  • Low Noise Figure: The low noise figure of the amplifier minimizes additional noise, providing a cleaner signal and improving the signal-to-noise ratio (SNR).
  • Power Efficiency: Designed with power efficiency in mind, the ADL5561ACPZ-R7 helps in reducing the overall power consumption of the systems it is integrated into.
  • Package: It comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications without compromising performance.

The ADL5561ACPZ-R7 is also recognized for its robustness and reliability, featuring an operational temperature range that ensures stable performance under varying environmental conditions. This makes it a preferred choice for applications that demand consistent operation regardless of external factors.

With its combination of high fidelity, efficiency, and versatility, the ADL5561ACPZ-R7 from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance their RF systems with a superior amplification solution. Whether it's for commercial telecommunications infrastructure or sensitive military communication systems, this amplifier is engineered to deliver exceptional performance where it matters most.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9253 $69.8506
4+ $28.6567 $114.6268
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9701 $259.7010
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess