EN
  • EN
  • DE

ADG787BCPZ-REEL

Part No ADG787BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 2.5 OHM CMOS Low Power Dual 2:1 Mux/Demux USB 1.1 Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 3 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Operating Supply Voltage 1.8 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 19ns, 5ns
-3db Bandwidth 145MHz
Charge Injection 14pC
Channel Capacitance (CS(off), CD(off)) 16pF
Current - Leakage (IS(off)) (Maximum) 50pA (Typ)
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 1140468-ADG787BCPZ-REEL
Manufacturer Homepage www.analog.com
Family Name ADG787
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG787BCPZ-REEL CAD Model

Description

ADG787BCPZ-REEL from Analog Devices Inc.

The ADG787BCPZ-REEL is a high-performance, CMOS analog multiplexer from Analog Devices Inc., an industry leader in the design and manufacturing of high-quality integrated circuits. This product is part of their extensive range of switch and multiplexer devices, designed for use in a variety of applications that require precision signal routing.

This particular model comes in a compact, lead-free, 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and environmentally friendly. The package is supplied on a reel, which is ideal for automated assembly processes, ensuring a streamlined manufacturing workflow.

Key Features:

  • Dual 2:1 Mux/DeMux Configuration: The ADG787BCPZ-REEL can operate as two independent 2:1 multiplexers or a single 4:1 multiplexer, providing flexibility in signal routing for complex designs.
  • Low On Resistance: With a typical on resistance of just 4 ohms, this multiplexer ensures minimal signal attenuation, preserving the integrity of the analog signal passing through it.
  • Low Voltage Operation: The device is designed to operate at a single supply voltage range of +1.8 V to +5.5 V, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Fast Switching Times: The ADG787BCPZ-REEL boasts fast switching times (tON and tOFF) in the nanosecond range, ensuring quick response times in applications where speed is critical.
  • High Bandwidth: It offers a high bandwidth (>200 MHz), which is essential for maintaining signal fidelity in high-frequency applications.
  • ESD Protection: The device features extended ESD protection, safeguarding it against electrostatic discharge events and enhancing its durability and reliability in harsh environments.

With its combination of low power consumption, high-speed operation, and robustness, the ADG787BCPZ-REEL is well-suited for a multitude of applications, including data acquisition systems, communication systems, audio and video signal routing, and test equipment. Its versatility and high performance make it a valuable addition to any design requiring efficient and precise signal management.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc., which offers comprehensive technical information to assist in the integration of the ADG787BCPZ-REEL into their projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1806 $51.8060
24+ $4.2507 $102.0168
37+ $4.1179 $152.3623
51+ $3.9850 $203.2350
65+ $3.8522 $250.3930
87+ $3.4537 $300.4719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess