EN
  • EN
  • DE

ADL5330ACPZ-WP

Part No ADL5330ACPZ-WP
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10 MHz to 3 GHz VGA with 60 dB Gain Control Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140529-ADL5330ACPZ-WP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADL5330ACPZ-WP CAD Model

Description

Analog Devices Inc. ADL5330ACPZ-WP Overview

The ADL5330ACPZ-WP from Analog Devices Inc. is a high-performance, RF/IF gain block amplifier designed to provide consistent, reliable amplification across a broad range of frequencies. This versatile component is a perfect fit for a variety of applications, including wireless infrastructure, broadband, and instrumentation systems.

Key Features

  • Frequency Range: The ADL5330 operates over a wide frequency range, making it suitable for diverse RF and IF applications.
  • High Linearity: With its excellent linearity, the ADL5330ACPZ-WP ensures minimal distortion, which is crucial for maintaining signal integrity in communication systems.
  • Adjustable Biasing: Users can adjust the biasing to optimize performance for specific applications, allowing for greater flexibility and customization.
  • Single-ended Input and Output: This feature simplifies the design and integration process, reducing the need for additional components and circuit complexity.
  • Robust Packaging: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADL5330ACPZ-WP is designed for durability and longevity, even in challenging environmental conditions.

Applications

  • Wireless Infrastructure: Ideal for use in cellular base stations, repeaters, and other wireless communication systems where consistent amplification is key.
  • Broadband Communication: Suitable for cable modems, set-top boxes, and broadband data distribution networks.
  • Instrumentation: Can be used in test and measurement equipment, providing the necessary amplification for accurate signal analysis.

Product Specifications

The ADL5330ACPZ-WP is designed to meet the stringent requirements of modern RF/IF systems. It offers a wide operating temperature range and is built to withstand the rigors of industrial environments. Its compact size and ease of use make it an excellent choice for designers looking to enhance their systems without incurring significant space or power penalties.

Conclusion

Analog Devices Inc.'s ADL5330ACPZ-WP is a testament to the company's commitment to delivering high-quality, versatile components that push the boundaries of RF/IF amplification. Whether for commercial, industrial, or sophisticated communication systems, the ADL5330ACPZ-WP stands out as a reliable and efficient solution for your amplification needs.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3549 $61.7745
9+ $11.5730 $104.1570
14+ $11.1820 $156.5480
20+ $10.4000 $208.0000
25+ $10.0091 $250.2275
32+ $9.6181 $307.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,550 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess