EN
  • EN
  • DE

ADL5324ARKZ-R7

Part No ADL5324ARKZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 400 MHz to 4000 MHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 400MHz ~ 4GHz
P1dB 29.1dBm
Gain 14.6dB
Noise Figure 3.8dB
RF Type ISM
Operating Supply Voltage 3.15 V ~ 5.25 V
Operating Supply Current 140mA
Test Frequency 2.14GHz
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 1140528-ADL5324ARKZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADL5324ARKZ-R7
Introduction Date March 29, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5324ARKZ-R7 CAD Model

Description

Product Overview: ADL5324ARKZ-R7 from Analog Devices Inc.

The ADL5324ARKZ-R7 is a high-performance, RF/IF gain block amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This RF amplifier is a part of their extensive range of products tailored for RF and microwave applications, offering a combination of flexibility and optimized performance for a variety of wireless and broadband applications.

The ADL5324ARKZ-R7 operates over a wide frequency range from 400 MHz to 4000 MHz, making it an ideal choice for a broad spectrum of applications, including cellular infrastructure, satellite communications, and test equipment. Its design ensures that it provides a flat gain response over its entire operating range, which is crucial for maintaining signal integrity in complex RF systems.

This device is characterized by its high linearity and low noise figure, which translates to clear signal amplification with minimal distortion. The gain block amplifier delivers a high output IP3 (third-order intercept point), which is a measure of an amplifier's linearity and is essential for applications that require the processing of weak signals in the presence of strong interfering signals.

The ADL5324ARKZ-R7 is available in a compact, surface-mount package (the R7 variant), allowing for easy integration into a variety of circuit designs. The package is designed to be robust and to provide reliable performance even under challenging environmental conditions.

With a single-supply voltage operation and an integrated bias control circuit, the ADL5324ARKZ-R7 simplifies the design process for engineers by reducing the need for external components. Additionally, the device features a shutdown function that enables users to turn off the amplifier when it is not in use, thereby conserving power and extending the life of the system.

Analog Devices Inc. backs the ADL5324ARKZ-R7 with comprehensive technical support, including detailed datasheets, application notes, and design resources, making it easier for designers to implement this amplifier into their projects and achieve optimal performance.

Overall, the ADL5324ARKZ-R7 is a testament to Analog Devices' commitment to providing high-quality, reliable components that push the boundaries of RF/IF amplification technology.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,842 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess