EN
  • EN
  • DE

ADIS16480BMLZ

Part No ADIS16480BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description MODULE GYRO/ACCELEROMETER 24LEAD / Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Box
Product Status Active
Sensor Type Accelerometer, Barometric Pressure, Gyroscope, Magnetometer, 9 Axis
Output Type SPI
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case Module
Supplier Device Package Module
Mounting Type Chassis Mount
Base Product Number ADIS16480
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 557829-ADIS16480BMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16480BMLZ CAD Model

Description

Introducing the ADIS16480BMLZ from Analog Devices Inc.

The ADIS16480BMLZ is a state-of-the-art inertial measurement unit (IMU) from the renowned manufacturer Analog Devices Inc. This compact, high-performance product is designed to provide precise inertial sensing through a combination of multiple sensors, including a tri-axis gyroscope, a tri-axis accelerometer, and a tri-axis magnetometer, along with a pressure sensor and an ambient temperature sensor.

Engineered for reliability and accuracy, the ADIS16480BMLZ is encapsulated in a robust module that is both durable and easy to integrate into a wide range of applications. Its small form factor, measuring 24mm x 37mm x 14.5mm, makes it an ideal choice for space-constrained environments where precision is paramount.

Key Features:

  • Tri-Axis Gyroscope: With a dynamic range of ±450°/sec, ±900°/sec, or ±1800°/sec, the gyroscope provides angular rate sensing capabilities for precise motion tracking and navigation.
  • Tri-Axis Accelerometer: The accelerometer offers a selectable measurement range of ±2g, ±4g, ±8g, or ±18g, enabling the detection of linear acceleration and motion.
  • Tri-Axis Magnetometer: The magnetometer assists in determining orientation with respect to Earth's magnetic field, enhancing the accuracy of heading information.
  • Barometric Pressure Sensor: The integrated pressure sensor contributes to altitude estimation and complements the inertial data for a comprehensive sensing solution.
  • Temperature Sensor: Ensures accurate sensor readings by compensating for temperature variations.
  • Factory Calibration: The device comes factory calibrated, significantly reducing the need for user calibration and ensuring out-of-the-box accuracy.
  • Communication: Features a serial peripheral interface (SPI) for reliable data communication.

The ADIS16480BMLZ is versatile and can be utilized in a variety of sectors, including industrial, automotive, and aerospace applications. Whether it's for vehicle stabilization, precision agriculture, or robotics, this IMU delivers the performance and reliability expected from a leader in sensor technology.

With its robust construction and comprehensive sensor integration, the ADIS16480BMLZ from Analog Devices Inc. is a superior choice for professionals seeking a high-quality, multi-axis inertial sensing solution that can withstand the rigors of demanding environments.

You May Also Be Interested in

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
STMicroelectronics
IMU ACCEL/GYRO I2C/SPI 28LGA / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $64.1060
TDK InvenSense
IMU ACCEL/GYRO/COMPI2C/SPI 24QFN
Lowest to $16.6316
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.4242
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 12LGA
Lowest to $1.2393
Analog Devices Inc.
6 DOF PREC IMU, 40G (500 DPS DNR
Lowest to $791.0422
TDK InvenSense
IMU ACCELEROMETER
Lowest to $17.2049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I²C, SPI Output
Lowest to $2.6136

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,753.7314 $4,753.7314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess