EN
  • EN
  • DE

ADIS16460AMLZ

Part No ADIS16460AMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO/TEMP SPI 24ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
Manufacturer Analog Devices Inc.
Package Box
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Chassis Mount
Package Module
Case / Package Module
Family Name ADIS16460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 7A994
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910429-ADIS16460AMLZ
Ultra Librarian 3D Model Ultra Librarian ADIS16460AMLZ CAD Model

Description

ADIS16460AMLZ - High-Performance, Precision MEMS IMU

The ADIS16460AMLZ is a high-precision, MEMS Inertial Measurement Unit (IMU) from Analog Devices Inc., designed to provide robust and accurate motion sensing in a variety of applications. This compact, inertial sensor system integrates a tri-axis gyroscope and a tri-axis accelerometer, delivering precise measurements for both angular rate and linear acceleration.

Key Features

  • Tri-Axis Gyroscope: Offers excellent angular rate sensing with a wide dynamic range and stability over temperature.
  • Tri-Axis Accelerometer: Provides high-precision linear acceleration data, essential for accurate motion tracking and navigation.
  • Factory Calibration: Units are fully calibrated for sensitivity, bias, alignment, and linear acceleration, which ensures reliable and consistent performance.
  • Dynamic Compensation: Temperature compensation and dynamic compensation options are available for improved performance in changing environments.
  • Convenient Interface: The IMU features a SPI-compatible serial interface for easy integration with a wide range of systems.
  • Compact and Rugged: Housed in a compact module with a robust design, making it suitable for challenging conditions.

Applications

The ADIS16460AMLZ is ideal for applications where precision motion sensing is critical. It is commonly used in:

  • Industrial Instrumentation
  • Platform Stabilization
  • Navigation Systems
  • Robotics
  • Unmanned Vehicles

Technical Specifications

The IMU operates within a temperature range of -40°C to +85°C and provides a gyro dynamic range of ±450°/sec and an accelerometer range of ±18g. Its low noise performance and high stability make the ADIS16460AMLZ a reliable choice for precision motion analysis and control.

Conclusion

With its advanced sensor technology and high level of integration, the ADIS16460AMLZ from Analog Devices Inc. is a powerful solution for engineers requiring a compact, high-performance IMU. Its robust design and ease of use make it an excellent choice for a wide range of motion-sensitive applications.

You May Also Be Interested in

TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Kionix Inc.
Accelerometer, Magnetometer, 6 Axis Sensor SPI Output
Need more? Email Us
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Analog Devices Inc.
IMU ACCEL/GYRO/MAG SPI 24ML / Accelerometer, Gyroscope, Magnetometer, 9 Axis Sensor SPI Output
Need more? Email Us
Maxim Integrated
IMU ACCEL/GYRO 3-AXIS I2C 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C Output
Lowest to $22.1437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $818.1818 $818.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess