EN
  • EN
  • DE

ADIS16203CCCZ

Part No ADIS16203CCCZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Inclinometers
Description SENSOR INCLINOMETER 360DEG 16LGA / Sensor Inclinometer ±360° X or Y Axis 2.25kHz Bandwidth 16-BFLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Inclinometers
Mfr Analog Devices Inc.
Series iMEMS®, iSensor™
Package Tray
Product Status Active
Axis X or Y
Measuring Range ±360°
Sensitivity 0.025°/LSB
Bandwidth 2.25kHz
Voltage Rating 3 V ~ 3.6 V
Output Type Digital
Interface SPI
Package / Case 16-BFLGA
Temperature Range - Operating -40°C ~ 125°C (TA)
Base Product Number ADIS16203
Standard Package 1 pcs
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910423-ADIS16203CCCZ
Ultra Librarian 3D Model Ultra Librarian ADIS16203CCCZ CAD Model

Description

The ADIS16203CCCZ is a state-of-the-art, high precision tri-axis digital inclinometer designed and manufactured by Analog Devices Inc. This compact sensor module is an ideal solution for a wide range of applications requiring accurate angle measurements, such as platform stabilization, antenna positioning, and structural health monitoring.

Key Features

  • Tri-Axis Sensing: Offers precise measurement of inclination on three axes, providing comprehensive data for analysis and control.
  • High Accuracy: The device boasts a high degree of accuracy, ensuring reliable and consistent readings for critical applications.
  • Digital Output: Features a digital output for easy integration with microcontrollers and digital systems without the need for additional analog-to-digital converters.
  • Programmable Configuration: Users can program various parameters such as sample rate, averaging, and alarms, allowing for customization to specific application needs.
  • Robust Design: Encased in a compact, rugged package with the part number CCCZ, this device is designed to withstand harsh environments and provide reliable performance over a wide temperature range.

Applications

With its versatile features, the ADIS16203CCCZ is suitable for numerous applications across different industries:

  • Industrial Automation
  • Automotive Safety Systems
  • Aerospace and Defense
  • Renewable Energy Systems
  • Consumer Electronics

Technical Specifications

Parameter Value
Measurement Range ±80° (Tri-Axis)
Output Type Digital (SPI)
Supply Voltage 3.3V to 5V
Operating Temperature -40°C to +85°C
Package / Case 16-lead CFC

For engineers and system integrators looking for a reliable and precise inclinometer, the ADIS16203CCCZ from Analog Devices Inc. provides a sophisticated solution that can be easily integrated into a variety of systems, ensuring high performance and accuracy.

You May Also Be Interested in

Murata Electronics North America
Lowest to $9.0425
Murata Electronics North America
3-AXIS HIGH PERFORMANCE INCLINOM / Sensor Inclinometer ±90° X, Y, Z Axis 70Hz Bandwidth 12-SMD, Flat Lead
Lowest to $21.5374
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
INCLINOMETER 2-AXIS 90DEG 12SMD
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD / Sensor Inclinometer ±15° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD Module
Lowest to $310.7143
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
Lowest to $13.0434
Analog Devices Inc.
High-Accuracy, Dual-Axis Digital Inclinometer and Accelerometer | IMU ACCEL/INCLINE SPI 16LGA
Lowest to $124.9722
TE Connectivity
SENSOR INCLINOMETER 45DEG MODULE / Sensor Inclinometer ±45° X, Y Axis 100Hz Bandwidth Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 779 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess