EN
  • EN
  • DE

SCA100T-D02-1

Part No SCA100T-D02-1
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Inclinometers
Description INCLINOMETER 2-AXIS 90DEG 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Murata Electronics North America
Status Active
Axis X, Y
Measuring Range ±90°
Sensitivity 2V/g
Bandwidth 8 to 28Hz
Voltage Rating 4.75 to 5.25V
Output Type Voltage
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 188821-SCA100T-D02
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCA100T-D02-1 CAD Model

Description

The Murata Electronics North America SCA100T-D02 sensor is a high-precision, low-power, triaxial accelerometer with a digital interface.

  • Voltage: 4.75 to 5.25V
  • Output Type: Voltage
  • Bandwidth: 8 to 28Hz
  • Sensitivity: 2V/g
  • Measuring Range: ±90°
  • Axis: X and Y axis
  • Temperature Range: -40°C to 125°C
  • Popularity: High

You May Also Be Interested in

Murata Electronics North America
3-AXIS HIGH PERFORMANCE INCLINOM / Sensor Inclinometer ±90° X, Y, Z Axis 70Hz Bandwidth 12-SMD, Flat Lead
Lowest to $21.5374
Murata Electronics North America
SENSOR INCLINOMETER 90DEG MODULE / Sensor Inclinometer ±90° X, Y Axis 18Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
SENSOR INCLINOMETER 15DEG 12SMD
Lowest to $216.4180
Murata Electronics North America
SENSOR INCLINOMETER 30DEG 12SMD / Sensor Inclinometer ±30° X, Y Axis 10Hz Bandwidth 12-SMD Module
Lowest to $1,000.0000
Murata Electronics North America
Lowest to $13.0434
Murata Electronics North America
INCLINOMETER 2-AXIS 30DEG 12SMD
Lowest to $1,000.0000
Murata Electronics North America
SENSOR INCLINOMETER 30DEG MODULE / Sensor Inclinometer ±30° X or Y Axis 1Hz Bandwidth Module
Need more? Email Us
Murata Electronics North America
Lowest to $13.0434
Analog Devices Inc.
Programmable Dual-Axis | IMU ACCEL/INCLINE SPI 16LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess