EN
  • EN
  • DE

ADG919BCPZ-REEL7

Part No ADG919BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SW SPDT 2:1 REFL MUX 8-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency - Lower DC
Frequency - Upper 2GHz
Isolation @ Frequency 43dB @ 1GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 1GHz
IIP3 36dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 17dBm (typ) P1dB
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 1.65 V to 2.75 V
RF Type General Purpose
Case / Package 8-LFCSP-WD (3x3)
Win Source Part Number 008909-ADG919BCPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG919BCPZ-REEL7 CAD Model

Description

Product Overview: ADG919BCPZ-REEL7 from Analog Devices Inc.

The ADG919BCPZ-REEL7 is a high-performance RF switch from Analog Devices Inc., designed to deliver exceptional signal integrity and reliability for a wide range of applications. This component is part of the REEL7 packaging series, which ensures compatibility with automated assembly processes, making it an ideal choice for high-volume production environments.

Key Features

  • Frequency Range: The ADG919BCPZ-REEL7 operates within a broad frequency range, making it suitable for various RF applications that require precise signal routing.
  • Low Insertion Loss: This RF switch boasts low insertion loss, which minimizes the attenuation of the signal as it passes through the switch, ensuring high-quality signal transmission.
  • High Isolation: With high isolation between the switch ports, the ADG919BCPZ-REEL7 provides excellent signal separation, which is critical in preventing crosstalk and maintaining signal integrity in complex RF systems.
  • Single Supply Voltage: The device operates on a single supply voltage, simplifying power management within the system and reducing the overall design complexity.
  • Compact Package: The compact LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the PCB, which is essential for space-constrained applications.

Applications

The versatility of the ADG919BCPZ-REEL7 makes it suitable for a variety of applications, including:

  • Wireless communications
  • Base station equipment
  • Test and measurement systems
  • RFID systems
  • Satellite communications

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the ADG919BCPZ-REEL7 is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability across a wide range of operating conditions.

Ordering Information

The ADG919BCPZ-REEL7 is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process. This packaging format supports the demands of high-volume production while maintaining the quality and performance Analog Devices Inc. is known for.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. datasheet for the ADG919BCPZ-REEL7.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Skyworks Solutions Inc.
IC RF SWITCH SP8T HB+SP6T LB DIV
Lowest to $1.6485
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess