EN
  • EN
  • DE

ADG888YRUZ

Part No ADG888YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.4 OHM CMOS, Dual DPDT Switch in WLCSP/LFCSP/TSSOP Packages | IC SWITCH DUAL DP4T 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit DPDT
On-State Resistance (Maximum) 480mOhm
Channel-to-Channel Matching (ΔRon) 40mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 30ns, 17ns
-3db Bandwidth 29MHz
Charge Injection 70pC
Channel Capacitance (CS(off), CD(off)) 58pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -99dB at 100kHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG888
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140495-ADG888YRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG888YRUZ CAD Model

Description

Introducing the ADG888YRUZ by Analog Devices Inc.

The ADG888YRUZ is a cutting-edge component designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance, dual 2:1 multiplexer/demultiplexer is a versatile solution for a variety of applications, including data acquisition systems, communication systems, and audio/video signal routing.

Key Features:

  • Low On-Resistance: The device boasts an ultra-low on-resistance of typically 0.5 ohms, providing efficient signal switching with minimal signal distortion.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of ±2.7 V to ±5.5 V, or a single supply of 2.7 V to 5.5 V, making it suitable for both single-ended and differential signal applications.
  • Low Power Consumption: With a low power consumption of
  • Fast Switching Times: The device features fast switching times (t_ON and t_OFF) of less than 20 ns, ensuring quick response in time-sensitive applications.
  • High Bandwidth: A bandwidth greater than 200 MHz allows the ADG888YRUZ to handle high-frequency signals without significant attenuation.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection up to 2 kV HBM (Human Body Model) ensures robustness and longevity in harsh environments.

Applications:

The ADG888YRUZ is ideally suited for a range of applications, including but not limited to:

  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Relay replacement
  • Test equipment and instrumentation

Package and Quality:

Enclosed in a compact 10-lead MSOP (Mini Small Outline Package), the ADG888YRUZ offers a space-saving design without compromising performance. Analog Devices Inc. ensures high manufacturing standards, and the ADG888YRUZ is no exception, providing reliable operation across various temperature ranges.

For designers and engineers looking for a high-quality, versatile switching solution, the ADG888YRUZ from Analog Devices Inc. is an exceptional choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9111 $50.8443
32+ $3.2091 $102.6912
49+ $3.1088 $152.3312
67+ $3.0085 $201.5695
86+ $2.9082 $250.1052
116+ $2.6074 $302.4584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess