EN
  • EN
  • DE

ADG714BCPZ-REEL7

Part No ADG714BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NOX8 4.5OHM 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Max) 4.5Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.5V
Switch Time (Ton, Toff) (Max) 20ns, 8ns (Typ)
-3db Bandwidth 155MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 11pF, 11pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number ADG714
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370825-ADG714BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG714BCPZ-REEL7 CAD Model

Description

Product Overview: ADG714BCPZ-REEL7

The ADG714BCPZ-REEL7 is a high-performance, octal SPST (single pole single throw) switch IC from Analog Devices Inc., designed to deliver exceptional signal integrity and robustness. This component is part of the REEL7 packaging series, which indicates its availability in tape and reel form for automated assembly processes, making it ideal for high-volume production.

Constructed using Analog Devices' proprietary iCMOS® (industrial CMOS) process, the ADG714BCPZ-REEL7 offers a perfect blend of low power consumption and high voltage tolerance. The device operates with a single supply voltage ranging from +1.8V to +5.5V, which allows for easy integration into a variety of systems without the need for level shifting or external power supplies.

With its low on-resistance (typically 4 ohms), the ADG714BCPZ-REEL7 guarantees minimal signal distortion and attenuation, making it an excellent choice for precision analog applications. The on-resistance is matched between switches to within 0.5 ohms and is flat (0.5 ohms) over the specified signal range, ensuring consistent performance across all channels.

Another significant feature of the ADG714BCPZ-REEL7 is its wide signal range, which extends from ground to VDD, providing designers with the flexibility to pass both digital and analog signals through the switch. This capability is particularly beneficial in multiplexing applications and for routing signals to different parts of a system while maintaining signal integrity.

The switch IC also boasts fast switching times (tON and tOFF) of typically 0.15 µs and 0.1 µs, respectively, contributing to its suitability for high-speed data acquisition systems and other applications requiring rapid signal switching. Additionally, the ADG714BCPZ-REEL7 has an extended operating temperature range of -40°C to +125°C, which allows it to perform reliably in harsh environments.

For design flexibility, the ADG714BCPZ-REEL7 comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and offers excellent thermal performance. The combination of its small footprint and high functionality makes it an ideal solution for space-constrained applications such as portable devices.

In summary, the ADG714BCPZ-REEL7 from Analog Devices Inc. is an advanced, low-resistance, octal SPST switch IC that is highly suited for a wide range of applications, including data acquisition, communication systems, and any application where high-performance switching is required.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7147 $53.7176
19+ $5.5095 $104.6805
29+ $5.3373 $154.7817
39+ $5.1652 $201.4428
51+ $4.9930 $254.6430
68+ $4.4765 $304.4020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 943 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess