EN
  • EN
  • DE

ADG702LBRTZ-REEL7

Part No ADG702LBRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Low Voltage 2 OHM SPST Switches | IC SWITCH SPST SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 3Ohm
Supply Voltage , Single (V+) 1.8V ~ 5V
Switch Time (Ton, Toff) (Maximum) 12ns, 8ns
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 17pF, 17pF
Current - Leakage (IS(off)) (Maximum) 250pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number ADG702
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140391-ADG702LBRTZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG702LBRTZ-REEL7 CAD Model

Description

ADG702LBRTZ-REEL7 - High-Performance CMOS Switch by Analog Devices Inc.

The ADG702LBRTZ-REEL7 is a state-of-the-art CMOS single-pole, single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance analog technology. This component is designed for a broad range of applications, from precision instrumentation to portable devices, where efficient power management and high-speed switching are essential.

Encased in a compact SOT-23-6 package, the ADG702LBRTZ-REEL7 is part of the REEL7 packaging series, indicating that it is provided in a tape and reel format suitable for automated assembly processes, enhancing production efficiency. This switch operates with a single supply voltage ranging from 1.8V to 5.5V, making it versatile for various systems and ensuring compatibility with both TTL and CMOS logic levels.

One of the standout features of the ADG702LBRTZ-REEL7 is its low on-resistance (R<sub>ON) typically around 0.8 ohms, which remains flat over the full signal range. This characteristic minimizes distortion and ensures excellent linearity, which is critical in precision analog applications. Additionally, the device exhibits low power dissipation, with a power supply current less than 1µA, contributing to the energy efficiency of the end application.

The ADG702LBRTZ-REEL7 boasts fast switching times, with a t<sub>ON of 20ns and t<sub>OFF of 10ns, ensuring rapid response in critical applications. The device also features a robust ESD (electrostatic discharge) protection system, safeguarding it against the potential damage from static electricity, thus enhancing its reliability and longevity in the field.

With its extended temperature range from -40°C to +125°C, the ADG702LBRTZ-REEL7 is designed to perform reliably in harsh environments, making it suitable for industrial and automotive applications that demand consistent operation under extreme conditions.

In summary, the ADG702LBRTZ-REEL7 from Analog Devices Inc. is an exceptional choice for engineers who require a high-performance, low-power, and reliable switching solution. Its compact form factor, combined with its robust performance characteristics, makes it an ideal switch for a wide range of applications where efficiency and precision are paramount.

You May Also Be Interested in

Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9108 $118.4040
200+ $0.8823 $176.4600
275+ $0.8539 $234.8225
350+ $0.8254 $288.8900
470+ $0.7400 $347.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,620 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess