EN
  • EN
  • DE

ADG701LBRJ

Part No ADG701LBRJ
Manufacturer Analog Devices Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1027
Reference case SOT23-5
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 751740-ADG701LBRJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG701LBRJ CAD Model

Description

ADG701LBRJ - High-Performance CMOS Switch from Analog Devices Inc.

The ADG701LBRJ is a monolithic CMOS device comprising a single-pole, single-throw (SPST) switch from Analog Devices Inc., a leader in high-performance semiconductors. This switch offers a robust feature set that makes it an ideal choice for a variety of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Low On-Resistance: The ADG701LBRJ boasts an ultra-low on-resistance (typically 0.4 ohms), ensuring minimal signal distortion and power loss across the switch, which is vital for maintaining signal integrity in precision applications.
  • Single Supply Operation: Operating from a single 1.8V to 5.5V power supply, this switch is versatile for both portable and stationary applications, providing design flexibility and ease of integration into various system architectures.
  • Fast Switching Times: With t<sub>ON of 20 ns and t<sub>OFF of 10 ns, the ADG701LBRJ offers rapid switching capabilities that make it suitable for high-speed applications where timing is critical.
  • Low Power Consumption: The device features a low power consumption (
  • CMOS Logic Level Compatibility: The control input is compatible with standard CMOS levels, which simplifies the interface with microcontrollers and digital logic without the need for level shifting or buffering.
  • Enhanced Durability: The ADG701LBRJ is designed to be robust with guaranteed break-before-make switching action, which prevents momentary shorting when switching channels.

Applications:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Relay Replacement

The ADG701LBRJ is available in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its high performance and reliability are backed by Analog Devices Inc.'s reputation for quality, making it a preferred choice for designers looking for a switch that delivers consistent performance over a wide range of operating conditions.

Whether you are developing a sophisticated communication system, a portable medical device, or any application that requires a high-performance switching solution, the ADG701LBRJ stands out as a component that can meet your stringent requirements with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3495 $50.2425
37+ $2.7484 $101.6908
57+ $2.6625 $151.7625
78+ $2.5766 $200.9748
101+ $2.4907 $251.5607
135+ $2.2330 $301.4550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess