EN
  • EN
  • DE

B72520V140K62

Part No B72520V140K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description SMD Varistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer EPCOS (TDK)
Win Source Part Number 1150837-B72520V140K62
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72520V140K62 CAD Model

Description

The B72520V140K62 is a leaded varistor from EPCOS (TDK) designed for transient voltage suppression (TVS) in electronic circuits. It's a voltage-dependent resistor that provides overvoltage protection by diverting surge currents away from sensitive components when a transient event occurs. This prevents damage and ensures the reliable operation of the protected equipment.

Applications:

  • Surge protection in power supplies and inverters
  • Transient voltage suppression in telecommunications equipment
  • Protection of semiconductors from overvoltage
  • Industrial electronics
  • Consumer electronics

Features:

  • Leaded varistor
  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized

Benefits:

  • Effective protection against transient overvoltages
  • Prevents damage to electronic components
  • Enhances the reliability and lifespan of electronic equipment
  • Quick reaction to transient events
  • Environmentally friendly due to RoHS compliance
  • Meets safety requirements

Technical Specifications:

Detailed specifications for the B72520V140K62, found in its datasheet, include the varistor voltage (the voltage at which it starts to conduct), the maximum surge current it can handle (usually specified for an 8/20 µs pulse), the clamping voltage (the voltage across the varistor during a surge), and the energy handling capability (in Joules). Other parameters include capacitance, operating temperature range, dimensions, and lead configuration. It's important to select a varistor with appropriate ratings for the expected voltage and surge conditions in the application. The datasheet also specifies derating curves for operation at higher temperatures.

The B72520V140K62 from EPCOS (TDK) offers dependable surge protection for a diverse range of electronic devices. Its high surge current withstanding capability and fast response time ensure effective protection against damaging voltage transients. For proper application and optimal performance, always refer to the manufacturer's datasheet for complete specifications, application notes, and safety information. Correct implementation will effectively protect circuits from damage due to voltage spikes.

You May Also Be Interested in

Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess