EN
  • EN
  • DE

ADG5413BRUZ-REEL7

Part No ADG5413BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±9 V to 22 V
Max Switch Time (Ton,Toff) 187ns, 138ns
-3db Bandwidth 160MHz
Charge Injection 310pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 250pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 113785-ADG5413BRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5413BRUZ-REEL7 CAD Model

Description

The ADG5413BRUZ-REEL7 is a robust, high-performance quad SPST switch manufactured by Analog Devices Inc., a company renowned for its precision engineering and cutting-edge technology in the field of semiconductor design. This component is part of the ADG5413 series and is packaged in a convenient tape and reel format, denoted by the suffix 'REEL7', which facilitates automated assembly processes for high-volume production requirements.

Key Features

  • Switch Configuration: Quad Single Pole Single Throw (SPST)
  • Supply Voltage Range: ±15 V to ±22 V, 30 V single supply
  • On Resistance (Max): 10 Ω
  • On Time (Max): 150 ns
  • Off Time (Max): 100 ns
  • Operating Temperature Range: -40°C to +125°C
  • Package: TSSOP-16

The ADG5413BRUZ-REEL7 features four independently controllable single-pole, single-throw (SPST) switches. This configuration offers flexibility for various applications, including signal routing and multiplexing. With a wide supply voltage range, it accommodates a broad spectrum of power requirements, making it suitable for both dual and single supply operations.

One of the standout characteristics of this product is its low on resistance, which ensures minimal signal distortion and power loss when the switch is in the 'on' state. Additionally, the rapid switching times of the ADG5413BRUZ-REEL7, with maximum on and off times of 150 ns and 100 ns respectively, make it an excellent choice for applications that require fast switching performance.

The device's extended operating temperature range makes it reliable for use in harsh environments, ensuring consistent performance across various conditions. The TSSOP-16 packaging is compact and surface-mountable, which helps to conserve space on printed circuit boards.

Overall, the ADG5413BRUZ-REEL7 by Analog Devices Inc. is an exceptional choice for designers looking for a high-quality, versatile switching solution that can perform reliably in a wide range of applications, from industrial and instrumentation to consumer electronics.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6985 $51.2865
19+ $5.3309 $101.2871
30+ $5.1471 $154.4130
42+ $4.7794 $200.7348
55+ $4.5956 $252.7580
68+ $4.4118 $300.0024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess