The ADG528ATQ from Analog Devices Inc. is a high-performance, monolithic CMOS analog multiplexer. This component is part of a family of devices that offers superior performance and reliability for a wide range of applications, from data acquisition systems to process control and instrumentation.
Key Features
- High Precision: The ADG528ATQ provides high accuracy signal switching with low on-resistance and low leakage currents, ensuring minimal signal distortion and loss.
- Wide Operating Range: It operates over a wide supply voltage range, accommodating various applications and making it highly versatile.
- Low Power Consumption: Its CMOS construction ensures low power dissipation, which is crucial for power-sensitive designs.
- Dual Mode: The device can be configured as a dual 4-channel or single 8-channel multiplexer, offering flexibility in design.
Applications
The ADG528ATQ is well-suited for a variety of applications that require high-quality signal routing, including:
- Data Acquisition Systems
- Communication Systems
- Audio and Video Switching
- Automatic Test Equipment
- Process Control Systems
Technical Specifications
Parameter
Value
On-Resistance (Max)
80 Ohms
On-Resistance Match Between Channels
3 Ohms
Operating Temperature Range
-40°C to +85°C
Supply Voltage Range
±15 V
Package Type
LCC (Leadless Chip Carrier)
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability. The ADG528ATQ is manufactured with the same high standards, ensuring consistent performance and dependability for critical applications.
Ordering Information: For more details on the ADG528ATQ or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.