EN
  • EN
  • DE

ADG5207BRUZ

Part No ADG5207BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High Voltage, Latch-Up Proof, 8-/16-Channel Multiplexers | IC MULTIPLEXER 2 X 8:1 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 160Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Supply Voltage , Single (V+) 9V ~ 40V
Supply Voltage , Dual (V±) ±9V ~ 22V
Switch Time (Ton, Toff) (Maximum) 230ns, 185ns
-3db Bandwidth 145MHz
Charge Injection 0.45pC
Channel Capacitance (CS(off), CD(off)) 3.3pf, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -76dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number ADG5207
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1140298-ADG5207BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG5207BRUZ CAD Model

Description

The ADG5207BRUZ is a high-performance, 8-channel analog multiplexer from Analog Devices Inc., a leading global manufacturer in the semiconductor industry. This multiplexer is part of the robust ADG5200 series, known for its reliability and versatility in a wide range of applications, including data acquisition systems, industrial automation, and test equipment.

Designed with cutting-edge technology, the ADG5207BRUZ offers exceptional signal integrity with a typical on resistance of just 4.5 ohms. This low on resistance is matched by a flatness of merely 0.75 ohms across the entire analog signal range, ensuring minimal signal distortion and loss, which is critical for precision applications.

The device operates with a dual power supply ranging from ±10.8 V to ±16.5 V or a single power supply from 10.8 V to 33 V. Such flexibility in power requirements allows the ADG5207BRUZ to be easily integrated into various system designs without the need for additional power supply components. Additionally, the multiplexer features a high current carrying capacity, which is beneficial for driving heavy loads.

One of the key attributes of the ADG5207BRUZ is its enhanced electrostatic discharge (ESD) protection, which exceeds 3 kV Human Body Model (HBM). This feature ensures that the device is robust against the kind of unexpected voltage spikes that can occur in harsh industrial environments, thereby enhancing system reliability and longevity.

The multiplexer is packaged in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The ADG5207BRUZ also features a latch-up proof design, which provides additional security against overvoltage, thus safeguarding the multiplexer and the connected circuits.

In summary, the ADG5207BRUZ from Analog Devices Inc. is a superior choice for designers seeking a reliable and high-performing analog multiplexer. Its low on resistance, high ESD protection, and versatile power supply options make it a highly adaptable component suitable for a broad array of sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3816 $61.5264
8+ $12.6208 $100.9664
13+ $12.2264 $158.9432
17+ $11.8320 $201.1440
22+ $11.4376 $251.6272
30+ $10.2544 $307.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess