EN
  • EN
  • DE

ADG509ATE/883B

Part No ADG509ATE/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1029835-ADG509ATE/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG509ATE/883B CAD Model

Description

Product Overview: ADG509ATE/883B

The ADG509ATE/883B is a high-performance monolithic CMOS analog multiplexer, manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular component is part of the military-grade product offerings, designed to meet the stringent requirements of military and aerospace applications, as indicated by the "/883B" suffix which denotes compliance with the MIL-STD-883B standard.

The ADG509ATE/883B features a 4-channel multiplexer configuration, which allows it to connect one of four differential inputs to a common differential output, as determined by the address logic. This flexibility makes it an ideal choice for various precision data acquisition systems where high density and reliability are crucial.

One of the key attributes of the ADG509ATE/883B is its fault-tolerant design. It is capable of withstanding over-voltage conditions, and it is designed to ensure that the signal path remains protected. The device operates over a wide range of supply voltages from ±4.5 V to ±18 V, providing designers with a versatile power supply option to match specific system requirements.

The low power dissipation of this device, along with its low charge injection, low on resistance, and fast switching times, make it an efficient choice for battery-powered and high-speed systems. The on-resistance is particularly significant, as it is very flat over the full analog input range, ensuring excellent linearity and low distortion. This characteristic is extremely important in precision analog applications.

For ease of use, the ADG509ATE/883B is offered in a hermetically sealed ceramic package, providing excellent environmental and mechanical protection. The package is designed to withstand harsh conditions, ensuring long-term reliability and performance.

In summary, the ADG509ATE/883B from Analog Devices Inc. is a robust, high-performance analog multiplexer that offers military-grade reliability, precision performance, and versatility, making it well-suited for mission-critical applications in military and aerospace industries.

Note: For the most current specifications and application guidelines, it is recommended to consult the datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess