EN
  • EN
  • DE

ADG429TQ

Part No ADG429TQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4TX2 100OHM 18CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 12V
Voltage - Supply, Dual (V±) ±15V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 11pF, 20pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 557536-ADG429TQ
Ultra Librarian 3D Model Ultra Librarian ADG429TQ CAD Model

Description

Introducing the ADG429TQ from Analog Devices Inc.

The ADG429TQ is a high-performance, precision analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide exceptional accuracy and reliability in routing analog signals in various electronic systems. The ADG429TQ is a part of the robust product line that Analog Devices offers to meet the demanding requirements of industrial, communication, healthcare, and automotive applications.

Constructed with Analog Devices' proprietary iCMOS® industrial process, the ADG429TQ ensures low power consumption while maintaining high voltage tolerance and fast switching speeds. This makes it an ideal choice for battery-operated and portable devices where power efficiency is critical. The multiplexer operates with a dual ±15 V or a single 12 V to 30 V supply, providing designers with flexibility in various circuit configurations.

The ADG429TQ features a dual 4-channel configuration, which allows for eight differential analog inputs to be multiplexed into a single differential output. This capability is essential for applications that require multiple signal acquisitions without the need for additional hardware, saving both space and cost. The device's enhanced design ensures low charge injection, low on resistance, and low leakage currents, which translates to high signal integrity and minimal signal distortion.

With its wide operating temperature range of -40°C to +85°C, the ADG429TQ is suitable for harsh environments, ensuring consistent performance across diverse conditions. The robust ESD (Electrostatic Discharge) protection further enhances its reliability, safeguarding the device from unexpected voltage spikes during handling and operation.

The ADG429TQ comes in a compact TQFP (Thin Quad Flat Pack) package, which is conducive to space-constrained applications while providing ample pin access for easy integration into existing designs. Its lead-free and RoHS-compliant construction aligns with environmental standards, making it a responsible choice for eco-conscious product development.

Whether you're designing precision data acquisition systems, complex medical instruments, or sophisticated automotive sensors, the ADG429TQ from Analog Devices Inc. offers the performance and reliability needed to deliver top-tier results in your electronic projects.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess