The ADG202ATQ is a high-performance, monolithic CMOS device comprising four independently selectable switches, designed by the renowned semiconductor manufacturer Analog Devices Inc. This device is well-suited for a variety of applications that require bidirectional data flow and signal control, including communication systems, data acquisition, and audio signal routing.
Key Features
- Low ON Resistance: The ADG202ATQ boasts a low ON resistance, typically around 35 ohms, which helps in minimizing signal attenuation and power loss, ensuring efficient signal transmission.
- Single or Dual Supply Operation: This device can operate from a single supply range of +10.8V to +16.5V or from a dual supply range of ±10.8V to ±16.5V, providing flexibility for various circuit designs.
- Low Power Consumption: With CMOS technology, the ADG202ATQ consumes minimal power, making it ideal for power-sensitive applications.
- High Switching Speed: The switch transition times are fast, typically in the nanoseconds range, which allows for high-speed signal processing and reduces latency in circuits.
Applications
The versatility of the ADG202ATQ allows it to be used in a wide range of applications. It is particularly useful in:
- Test Equipment and Instrumentation
- Communication Systems
- Audio and Video Switching
- Data Acquisition Systems
- Process Control
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability. The ADG202ATQ is built to meet the stringent requirements of industrial and commercial applications. With its robust design, it ensures long-term performance and stability.
Technical Specifications
Parameter
Value
Supply Voltage (Single)
+10.8V to +16.5V
Supply Voltage (Dual)
±10.8V to ±16.5V
ON Resistance
Typically 35 ohms
Switching Times
Typically nanoseconds range
For further information on the ADG202ATQ, including detailed technical specifications, application notes, and support tools, visit the Analog Devices Inc. website or contact their support team.