The ADG201HSJP, a high-performance monolithic quad SPST switch, is a product of Analog Devices Inc., known for its excellence in precision signal processing technology. This switch is designed to deliver high-speed, low charge injection, and low-power operation, making it a perfect fit for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.
Key Features
- High Switching Speed: The ADG201HSJP is capable of fast transition times, which is crucial for applications that require quick switching between channels without significant delay.
- Low Charge Injection: With its low charge injection feature, this switch minimizes the distortion and error in precision analog signal processing, ensuring high integrity of the signal path.
- Single or Dual Supply Operation: The device can operate from a single 15 V supply or dual ±15 V supplies, providing flexibility in various system design requirements.
- Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered and energy-efficient systems.
- Bidirectional Operation: The switch can pass signals in both directions, making it versatile and suitable for multiplexing/demultiplexing applications.
Applications
- Test Equipment
- Data Acquisition Systems
- Communication Systems
- Audio and Video Switching
- Medical Equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
4 |
| Configuration |
Quad SPST |
| On Resistance (Max) |
35 Ohms |
| Supply Voltage Range |
±15 V, +12 V to +30 V |
| Operating Temperature |
-55°C to +125°C |
| Package |
16-Pin Plastic DIP |
The ADG201HSJP from Analog Devices Inc. is an ideal choice for designers looking for a reliable, high-speed switching solution that does not compromise on signal integrity and power efficiency. With its robust feature set and proven performance, it stands out as a superior choice in its category.