EN
  • EN
  • DE

ADG201HSJNZ

Part No ADG201HSJNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name ADG201
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910338-ADG201HSJNZ
Ultra Librarian 3D Model Ultra Librarian ADG201HSJNZ CAD Model

Description

Product Overview: ADG201HSJNZ from Analog Devices Inc.

The ADG201HSJNZ is a high-performance analog switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision monolithic switch is designed to deliver exceptional signal integrity with minimal distortion and is ideal for applications requiring high-speed operation and a wide analog signal range.

Key Features

  • High Switching Speed: The ADG201HSJNZ is engineered for rapid switching, making it suitable for high-frequency applications.
  • Low Power Consumption: Its design prioritizes energy efficiency, resulting in low power usage without sacrificing performance.
  • Wide Analog Input Range: This switch can handle a broad range of analog signals, providing greater flexibility in various circuit designs.
  • Low On Resistance: The low on-resistance characteristic ensures minimal signal loss and voltage drop across the switch, preserving signal quality.
  • Improved Off Isolation: The device offers excellent isolation when in the off state, reducing potential signal interference.

Applications

The ADG201HSJNZ is versatile and can be used in numerous applications including:

  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Sample and Hold Circuits

Product Specifications

The ADG201HSJNZ comes in a compact package and is characterized by the following specifications:

  • Package: The device is available in a surface-mount package, which is conducive to modern PCB design and manufacturing techniques.
  • Supply Voltage: It operates over a broad supply voltage range, accommodating various power supply standards.
  • Temperature Range: The switch is designed to operate over an extended temperature range, ensuring reliability in diverse operating conditions.

With its combination of speed, efficiency, and versatility, the ADG201HSJNZ from Analog Devices Inc. represents a robust solution for designers looking to implement precise and reliable analog switching in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess