The 1SS370 is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for various high-speed switching applications due to its fast reverse recovery time and low capacitance.
Applications
- High-speed switching circuits
- Small signal rectification
- Protection circuits
- Clipping and clamping circuits
- Logic circuits
Features
- Fast reverse recovery time: Trr = 4 ns (typical)
- Low forward voltage: VF = 1.0 V (maximum) at IF = 100 mA
- Low capacitance: CT = 4.0 pF (typical)
- High reverse voltage: VR = 80 V
- Small surface mount package
Benefits
- Enables high-speed switching performance.
- Provides efficient signal rectification.
- Offers protection against voltage transients.
- Allows for compact circuit designs due to the small package size.
Additional Details
The 1SS370 is a silicon epitaxial planar diode. It offers a repetitive peak reverse voltage of 80V and a forward current of 100mA. The fast reverse recovery time ensures minimal switching losses in high-frequency applications. The low capacitance minimizes signal distortion. It is commonly used in applications requiring high-speed switching and signal processing. The diode is available in a small surface mount package, making it suitable for high-density circuit boards.