EN
  • EN
  • DE

DAC161S055CISQE/NOPB

Part No DAC161S055CISQE/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SPI/SRL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 1.7 V to 5.25 V
INL/DNL (LSB) ±1, +1.1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 16-WQFN (4x4)
Win Source Part Number 1032406-DAC161S055CISQE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC161S055CISQE/NOPB CAD Model

Description

Product Overview: DAC161S055CISQE/NOPB

The DAC161S055CISQE/NOPB is a high-performance 16-bit digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of precision analog applications. This device offers a unique combination of features and specifications that make it an ideal choice for a wide range of industries including industrial automation, telecommunications, and medical equipment.

Key Features and Benefits

  • High Resolution: With its 16-bit resolution, the DAC161S055CISQE/NOPB provides fine granularity, which is essential for applications requiring precise voltage control and signal generation.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features a low power architecture, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Temperature Range: The DAC161S055CISQE/NOPB is designed to work reliably over an extended industrial temperature range of -40°C to +105°C, ensuring performance in harsh environments.
  • Flexible Interface: The device includes a 3-wire SPI serial interface that supports high-speed data transfer, making it compatible with a variety of microcontrollers and digital systems.
  • Internal Reference: An integrated precision reference voltage eliminates the need for external components, reducing system complexity and cost.

Applications

  • Process Control and Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Portable Instruments
  • Analog Output Modules

The DAC161S055CISQE/NOPB is offered in a compact, surface-mountable QFN package, which is RoHS compliant and designed for easy integration into a variety of circuit boards. Its robust design ensures high reliability and a long operational lifespan, making it a smart choice for systems where consistent performance and durability are critical.

Overall, the DAC161S055CISQE/NOPB from Texas Instruments stands out as an advanced DAC solution that combines accuracy, efficiency, and versatility. Whether it's for industrial control systems, precision instrumentation, or any application requiring high-quality digital-to-analog conversion, this product delivers the performance needed to achieve outstanding results.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1451 $69.4353
6+ $18.9909 $113.9454
9+ $18.3974 $165.5766
12+ $17.8040 $213.6480
15+ $17.2105 $258.1575
20+ $15.4301 $308.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess