EN
  • EN
  • DE

AD4011BCPZ-RL7

Part No AD4011BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.71V ~ 1.89V
Voltage - Supply, Digital 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-VFDFN Exposed Pad, CSP
Supplier Device Package 10-LFCSP-WD (3x3)
Mounting SMD (SMT)
Base Product Number AD4011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD4011BCPZ-RL7CT,AD4011BCPZ-RL7CT,AD4011BCPZ-RL7DKR-ND,AD4011BCPZ-RL7TR,AD4011BCPZ-RL7DKR,505-AD4011BCPZ-RL7TR,AD4011BCPZ-RL7TR-ND,-2735-AD4011BCPZ-RL7DKR,505-AD4011BCPZ-RL7DKR,AD4011BCPZ-RL7CT-ND,505-AD4011BCPZ-RL7CT,AD4011BCPZ-RL7-ND
Standard Package 1,500
Win Source Part Number 1054786-AD4011BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4011BCPZ-RL7 CAD Model

Description

Product Overview: AD4011BCPZ-RL7 from Analog Devices Inc.

The AD4011BCPZ-RL7 is a high-performance, precision analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the semiconductor industry. This cutting-edge component is designed to meet the rigorous demands of a variety of applications in the industrial, medical, and communication sectors. Its exceptional accuracy and speed make it an ideal choice for systems requiring reliable and fast data acquisition.

Key Features

  • Resolution: The AD4011BCPZ-RL7 boasts a 16-bit resolution, providing high-precision digital outputs for the most demanding applications.
  • Sampling Rate: With a maximum sampling rate of 2 MSPS (Mega-Samples Per Second), this ADC is capable of converting analog signals to digital at high speeds, making it suitable for high-bandwidth applications.
  • Input Voltage Range: The device supports a wide input voltage range, ensuring flexibility in various design scenarios and compatibility with different signal levels.
  • Interface: It features a Serial Peripheral Interface (SPI), which allows for easy integration with a wide range of microcontrollers and digital systems.
  • Power Efficiency: The AD4011BCPZ-RL7 is designed for power-sensitive applications, offering low power consumption without compromising performance.
  • Package: Enclosed in a compact LFCSP (Lead Frame Chip Scale Package), it is optimized for space-constrained applications and ensures a small footprint on the PCB.
  • Temperature Range: It operates over an industrial temperature range, making it robust for use in harsh environments.

Applications

The versatility of the AD4011BCPZ-RL7 allows it to be utilized in a broad spectrum of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging
  • Instrumentation and Control Systems
  • Communications Infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD4011BCPZ-RL7 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards of reliability and performance. When you choose this ADC, you're investing in a component that will deliver consistent and precise operation over its entire lifespan.

For detailed technical specifications, application notes, and support resources, please refer to the datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess