EN
  • EN
  • DE

ADG1401BRMZ-REEL7

Part No ADG1401BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST-NOX1 1.3OHM 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 1.3Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 150ns, 150ns
-3db Bandwidth 120MHz
Charge Injection -12pC
Channel Capacitance (CS(off), CD(off)) 36pF, 41pF
Current - Leakage (IS(off)) (Max) 400pA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADG1401
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843116-ADG1401BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1401BRMZ-REEL7 CAD Model

Description

ADG1401BRMZ-REEL7 - High-Performance Analog Switch from Analog Devices Inc.

The ADG1401BRMZ-REEL7 is a monolithic CMOS device comprising one single-pole, single-throw (SPST) switch. This high-performance component from Analog Devices Inc. offers a perfect balance of low on-resistance, fast switching times, and low leakage currents, making it an ideal choice for a wide range of applications, including precision test and measurement systems, data acquisition, and communication systems.

Key Features

  • Low On-Resistance: The ADG1401BRMZ-REEL7 boasts a remarkably low on-resistance (typically 0.6 ohms), which remains flat over the full signal range. This feature ensures minimal signal distortion and makes it suitable for handling high-quality audio and video signals as well as other high-frequency data streams.
  • Single Supply Operation: The device operates from a single 3 V to 5.5 V power supply, simplifying the power design of the system and making it compatible with most modern low-voltage applications.
  • Fast Switching Times: With switching times of t<sub>ON 25 ns and t<sub>OFF 20 ns, the ADG1401BRMZ-REEL7 can handle high-speed signals without significant delay, contributing to the efficiency of the overall system.
  • Low Power Consumption: Power conservation is a key consideration in modern electronic design, and this device supports this with a low power dissipation, which is particularly beneficial in battery-powered portable devices.
  • Extended Temperature Range: The switch is designed to operate over an extended temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications where reliability under harsh conditions is a must.
  • Surface Mount Package: Supplied in a compact 8-lead MSOP (Mini Small Outline Package), the ADG1401BRMZ-REEL7 is designed for space-saving surface mount technology, which is essential for modern high-density electronic assemblies.

Applications

  • Precision Test and Measurement
  • Data Acquisition Systems
  • Communication Systems
  • Relay Replacement
  • Battery-powered Systems
  • Sample and Hold Circuits
  • Audio and Video Switching

The ADG1401BRMZ-REEL7 from Analog Devices Inc. is a versatile and reliable solution for designers looking for a high-performance switch that can be easily integrated into a variety of electronic systems. Its robust design and impressive electrical characteristics ensure top-notch performance for critical signal routing applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6828 $51.5592
29+ $3.4497 $100.0413
46+ $3.3331 $153.3226
65+ $3.1000 $201.5000
84+ $2.9835 $250.6140
105+ $2.8670 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess