EN
  • EN
  • DE

ADG1206YCPZ-REEL7

Part No ADG1206YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low Capacitance, 16- and 8-Channel +-15 V/+12 V iCMOS Multiplexers | IC MULTIPLEXER 16X1 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 200Ohm
Channel-to-Channel Matching (ΔRon) 3.5Ohm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 95ns, 100ns
-3db Bandwidth 280MHz
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 12pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Family Part Number ADG1206
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140081-ADG1206YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1206YCPZ-REEL7 CAD Model

Description

Product Overview: ADG1206YCPZ-REEL7 from Analog Devices Inc.

The ADG1206YCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc. This device features 16 single channels and operates with a dual supply voltage ranging from ±4.5 V to ±18 V or a single supply voltage from 9 V to 36 V. It is a part of the robust ADG1206 series, which is designed to provide efficient solutions for routing and switching in a variety of applications.

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the ADG1206YCPZ-REEL7 offers a low on resistance of typically 35 ohms, ensuring minimal signal attenuation and distortion during the routing process. This characteristic makes it an ideal choice for precision signal handling in data acquisition systems, test equipment, and battery-powered instruments.

The device boasts a high level of integration, which significantly simplifies the design process for engineers. It incorporates features such as overvoltage protection at the source and drain pins, which safeguards the device against transient events that could potentially damage the system. Additionally, the ADG1206YCPZ-REEL7 offers a low power dissipation, making it suitable for power-sensitive applications.

One of the key advantages of the ADG1206YCPZ-REEL7 is its enhanced signal integrity. It has a very low charge injection, which minimizes the impact of switching on the signal quality. The device also has a high off isolation and crosstalk performance, which ensures that signals are routed with high fidelity and minimal interference.

For ease of integration in automated manufacturing processes, the ADG1206YCPZ-REEL7 is provided in a tape and reel form, indicated by the 'REEL7' suffix. This packaging facilitates efficient handling and placement of the components during the assembly of electronic systems.

In summary, the ADG1206YCPZ-REEL7 from Analog Devices Inc. is a versatile and reliable choice for designers who require a high-performance analog multiplexer with robust protection features and excellent signal integrity. Its compact package and compatibility with automated manufacturing processes further enhance its appeal for modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7079 $54.8316
9+ $11.2475 $101.2275
14+ $10.8961 $152.5454
19+ $10.5446 $200.3474
25+ $10.1931 $254.8275
33+ $9.1386 $301.5738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess