EN
  • EN
  • DE

ADG1434YCPZ-REEL

Part No ADG1434YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Max) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 12pF, 22pF
Current - Leakage (IS(off)) (Max) 300pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADG1434
Other Names ADG1434YCPZ-REEL,-2735-ADG1434YCPZ-REELCT,ADG1434YCPZ-REELTR,ADG1434YCPZ-REELDKR,ADG1434YCPZ-REELCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261793-ADG1434YCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1434YCPZ-REEL CAD Model

Description

Analog Devices Inc. ADG1434YCPZ-REEL

The ADG1434YCPZ-REEL is a high-performance, 4-channel analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This component is part of the robust ADG143x series, which is well-suited for a wide range of applications, including data acquisition systems, communication systems, and industrial automation, where reliable signal routing is essential.

One of the key features of the ADG1434YCPZ-REEL is its low on-resistance (Ron) of typically 4.5 ohms, which ensures minimal signal distortion and attenuation, providing excellent signal integrity. This low Ron is matched between channels and remains flat over the full analog signal range, which is particularly advantageous in maintaining signal fidelity.

The device operates from a single 12 V to 30 V supply or from dual ±5 V to ±22 V supplies, offering flexibility for various power supply configurations. Additionally, the ADG1434YCPZ-REEL offers high current carrying capability, with continuous current per channel of up to +/-200 mA, making it suitable for driving heavier loads.

Featuring a 44-lead LFCSP (Lead Frame Chip Scale Package) package, the ADG1434YCPZ-REEL is designed for space-saving applications, and its surface-mount packaging is suitable for high-density mounting. The component is also specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable operation under extreme conditions.

To ensure compatibility with digital logic, the ADG1434YCPZ-REEL has TTL/CMOS-compatible digital inputs. This allows for easy integration with microcontrollers and other digital logic components. Moreover, it has a robust ESD (Electrostatic Discharge) rating, enhancing its durability and longevity in harsh electrical environments.

In summary, the ADG1434YCPZ-REEL from Analog Devices Inc. is a versatile and reliable choice for engineers looking to implement a high-performance analog multiplexing solution. With its low on-resistance, flexible supply voltage options, high current carrying capability, and compact packaging, it is well-suited for a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5463 $52.8241
15+ $7.0687 $106.0305
22+ $6.8299 $150.2578
32+ $6.3523 $203.2736
41+ $6.1135 $250.6535
52+ $5.8747 $305.4844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess