EN
  • EN
  • DE

ADF7901BRUZ-RL

Part No ADF7901BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC XMITTER OOK/FSK ISM 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 369.5 to 395.9MHz
Applications ISM
Modulation or Protocol ASK, FSK, OOK
Data Rate (Max) 50 kbps
Power - Output 7dBm to 12dBm
Current - Transmitting 26mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 3V
Temperature Range - Operating 0°C to 50°C
Dimension 24-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 102329-ADF7901BRUZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF7901BRUZ-RL CAD Model

Description

Introducing the ADF7901BRUZ-RL from Analog Devices Inc.

The ADF7901BRUZ-RL is a cutting-edge product from the renowned semiconductor manufacturer, Analog Devices Inc., known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular component is a testament to the company's commitment to providing innovative solutions that cater to the evolving needs of the electronics industry.

Key Features

  • Frequency Range: The ADF7901BRUZ-RL operates at a broad frequency range, making it a versatile choice for various applications that require reliable RF communication.
  • Integration: This device integrates multiple functions into a single chip, which helps to reduce the overall system complexity and the number of external components required.
  • Power Efficiency: Designed with power efficiency in mind, the ADF7901BRUZ-RL ensures minimal power consumption, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package: The component is available in a compact, surface-mount package, which is ideal for space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and the ADF7901BRUZ-RL is no exception. It is built to meet stringent industry standards, ensuring reliable performance in a wide range of operating conditions.

Applications

The ADF7901BRUZ-RL is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Industrial and scientific measurement equipment
  • RF communications systems
  • Automotive systems
  • Medical devices

Technical Specifications

For engineers and technical professionals looking to incorporate the ADF7901BRUZ-RL into their designs, the following specifications are of importance:

  • Supply Voltage: The device operates within a specific voltage range, ensuring compatibility with standard power supplies.
  • Operating Temperature: It is designed to function effectively over a wide temperature range, accommodating various environmental conditions.

The ADF7901BRUZ-RL from Analog Devices Inc. is a testament to the company's dedication to advancing technology in the field of integrated circuits. With its robust feature set and wide range of applications, this product is an excellent choice for those seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Silicon Labs
IC TX 27-960MHZ FSK 3.6V 14SOIC / RF Transmitter FSK/OOK 3.3V 14-Pin SOIC T/R
Lowest to $1.1274
NXP / Nexperia
Lowest to $2.6091
Melexis Technologies NV
IC XMITTER 433MHZ ASK/FSK 10QFN
Lowest to $2.1784
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Nordic Semiconductors
IC TRANSMITTER 1MB SHOCK 16QFN / RF Transmitter GFSK 3V Automotive 16-Pin QFN EP T/R
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess