EN
  • EN
  • DE

PCM5101AQPWRQ1

Part No PCM5101AQPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16/24/32BIT 384K 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series Automotive, AEC-Q100, DirectPath™
Package Tape & Reel
Product Status Active
Type DAC, Audio
Number of Channels 2
Resolution (Bits) 16 b, 24 b, 32 b
Sampling Rate (Per Second) 384k
Data Interface PCM
Voltage Supply Source Analog and Digital
Voltage - Supply 1.65V ~ 3.46V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number PCM5101
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 653797-PCM5101AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian PCM5101AQPWRQ1 CAD Model

Description

Product Overview: PCM5101AQPWRQ1 - Texas Instruments

The PCM5101AQPWRQ1 is a high-performance, automotive-qualified audio digital-to-analog converter (DAC) from Texas Instruments, designed to deliver exceptional sound quality for automotive infotainment systems. This advanced audio DAC is part of TI's PurePath™ Ultra-HD sound technology, which aims to provide crystal-clear audio in vehicles, enhancing the driving experience with superior acoustic fidelity.

Key Features

  • High-Resolution Audio: The PCM5101AQPWRQ1 supports 32-bit resolution and sample rates up to 384 kHz, enabling playback of high-resolution audio files with detailed and dynamic sound.
  • DirectPath™ Technology: This feature eliminates the need for an external DC-blocking capacitor, simplifying the circuit design and saving board space while maintaining a high-quality audio path.
  • Advanced Segment DAC Architecture: This architecture provides excellent dynamic performance and improved tolerance to clock jitter, ensuring high-quality sound reproduction.
  • Automotive Qualification: As a Q1 device, the PCM5101AQPWRQ1 meets stringent automotive industry standards, ensuring reliability and performance under harsh automotive conditions.
  • Flexible Interface: The DAC features a 2VRMS output and a wide range of digital audio interface formats, including I2S, left-justified, and right-justified modes, providing compatibility with various audio sources.
  • Thermal Foldback: This functionality protects the device from overheating, ensuring consistent performance and longevity.

Applications

The PCM5101AQPWRQ1 is ideal for a multitude of applications within the automotive sector, particularly where high-fidelity audio is a priority. It's well-suited for advanced car audio systems, navigation units, and telematics, providing drivers and passengers with a premium audio experience.

Package and Availability

This DAC comes in a compact 20-pin TSSOP (PW) package, optimized for space-constrained automotive applications. The device is available for order, and interested customers can find more information, including detailed specifications, application notes, and design resources, on the Texas Instruments website.

With its robust feature set and automotive qualification, the PCM5101AQPWRQ1 from Texas Instruments stands out as a top-tier solution for high-definition audio in the automotive industry, ensuring an immersive and enjoyable in-car audio experience.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0908 $50.1792
59+ $1.7156 $101.2204
91+ $1.6620 $151.2420
125+ $1.6083 $201.0375
161+ $1.5547 $250.3067
216+ $1.3939 $301.0824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,850 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess