EN
  • EN
  • DE

ADE7757ARNZ

Part No ADE7757ARNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Input Impedance 320 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V, 4.5V
Voltage - I/O Low 0.5V, 0.8V
Operating Supply Current 5mA
Operating Supply Voltage 4.75 V ~ 5.25 V
Meter Type Single Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.analog.com
Win Source Part Number 751739-ADE7757ARNZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7757
Introduction Date February 14, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADE7757ARNZ CAD Model

Description

ADE7757ARNZ IC

The ADE7757ARNZ from Analog Devices Inc. is a high-precision electrical energy measurement integrated circuit (IC) designed for effective energy metering in residential and commercial applications. This IC is specifically engineered to deliver accurate and reliable data for applications requiring energy monitoring and for utility meters that measure the consumption of active energy.

Featuring a small 20-lead SSOP (Shrink Small Outline Package), this device is packed with robust features that facilitate the precise measurement of active energy. It incorporates a proprietary Analog Devices energy measurement algorithm, which works in conjunction with a low-cost current transformer and voltage samples from the power line to measure real power.

The ADE7757ARNZ is equipped with a high-stability on-chip voltage reference, along with an on-chip oscillator that requires no external component except a clock crystal. It also offers a serial interface port for easy interfacing with microcontrollers or other processors, making it a versatile choice for smart metering solutions.

The device supports a wide dynamic range and offers several features to ensure accurate energy billing, such as zero-crossing detection for line synchronization and a power-up reset function. It also provides a pulse output with a programmable frequency, allowing for straightforward calibration and integration with existing metering infrastructure.

The ADE7757ARNZ operates over an industrial temperature range and is designed with special attention to surge and ESD (Electrostatic Discharge) protection, which is critical for metering applications exposed to harsh electrical environments. Analog Devices Inc. ensures that this IC not only meets the stringent requirements of energy metering standards but also provides the reliability and performance necessary for long-term, maintenance-free operation.

With its combination of accuracy, reliability, and ease of integration, the ADE7757ARNZ is an excellent choice for energy meter manufacturers looking to enhance their product offerings and meet the growing demand for smart energy solutions.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $8.7910
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.1733
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Maxim Integrated
IC POWER METER 1-PHASE 8SOIC
Need more? Email Us
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6857 $53.7999
16+ $6.3062 $100.8992
25+ $6.1091 $152.7275
34+ $5.9121 $201.0114
44+ $5.7150 $251.4600
59+ $5.1238 $302.3042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,115 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess